Amphenol Corporation NTC TEMP SNSR,IP68,CAB MT W/SS HSG 2500mm WIRE LGTH JIC-103C1R2-L252

Description
NTC TEMP SNSR,IP68,CAB MT W/SS HSG 2500mm WIRE LGTH
Request a Quote Datasheet
Description
NTC TEMP SNSR,IP68,CAB MT W/SS HSG 2500mm WIRE LGTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC TEMP SNSR,IP68,CAB MT W/SS HSG 2500mm WIRE LGTH - JIC-103C1R2-L252 - Heilind Electronics, Inc.
Wilmington, MA, United States
NTC TEMP SNSR,IP68,CAB MT W/SS HSG 2500mm WIRE LGTH
JIC-103C1R2-L252
NTC TEMP SNSR,IP68,CAB MT W/SS HSG 2500mm WIRE LGTH JIC-103C1R2-L252
NTC TEMP SNSR,IP68,CAB MT W/SS HSG 2500mm WIRE LGTH

NTC TEMP SNSR,IP68,CAB MT W/SS HSG 2500mm WIRE LGTH

Buy Now
NTC Thermistors - 235-1514-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
235-1514-ND
NTC Thermistors 235-1514-ND
NTC Thermistor 10k Probe

NTC Thermistor 10k Probe

Buy Now Datasheet
Thermistor, Ntc, 10K, Wire Leaded, 2.5M; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 33AC3811 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10K, Wire Leaded, 2.5M; Zero Power Resistance At 25°C Amphenol Advanced Sensors
33AC3811
Thermistor, Ntc, 10K, Wire Leaded, 2.5M; Zero Power Resistance At 25°C Amphenol Advanced Sensors 33AC3811
THERMISTOR, NTC, 10K, WIRE LEADED, 2.5M; Zero Power Resistance at 25°C:10kohm; Product Range:JIC Series; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

THERMISTOR, NTC, 10K, WIRE LEADED, 2.5M; Zero Power Resistance at 25°C:10kohm; Product Range:JIC Series; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number JIC-103C1R2-L252 235-1514-ND 33AC3811
Product Name NTC TEMP SNSR,IP68,CAB MT W/SS HSG 2500mm WIRE LGTH NTC Thermistors Thermistor, Ntc, 10K, Wire Leaded, 2.5M; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Housing Probe/Closed Tube Other
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC1021401500245-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details