Amphenol Corporation NTC Thermistors RL1005-5744-103-SA

Description
NTC Thermistor 10k Disc, 2.8mm Dia x 3.3mm W
Request a Quote Datasheet
Description
NTC Thermistor 10k Disc, 2.8mm Dia x 3.3mm W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - KC006E-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
KC006E-ND
NTC Thermistors KC006E-ND
NTC Thermistor 10k Disc, 2.8mm Dia x 3.3mm W

NTC Thermistor 10k Disc, 2.8mm Dia x 3.3mm W

Buy Now Datasheet
TEMP SENSOR, 10K OHM, +/-1 DECG FROM 0 DEGC-120 DEGC - RL1005-5744-103-SA - Heilind Electronics, Inc.
Wilmington, MA, United States
TEMP SENSOR, 10K OHM, +/-1 DECG FROM 0 DEGC-120 DEGC
RL1005-5744-103-SA
TEMP SENSOR, 10K OHM, +/-1 DECG FROM 0 DEGC-120 DEGC RL1005-5744-103-SA
TEMP SENSOR, 10K OHM, +/-1 DECG FROM 0 DEGC-120 DEGC

TEMP SENSOR, 10K OHM, +/-1 DECG FROM 0 DEGC-120 DEGC

Buy Now
Ntc Thermistor, 10K, Radial Leaded Rohs Compliant Amphenol Advanced Sensors - 66AH3767 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10K, Radial Leaded Rohs Compliant Amphenol Advanced Sensors
66AH3767
Ntc Thermistor, 10K, Radial Leaded Rohs Compliant Amphenol Advanced Sensors 66AH3767
NTC THERMISTOR, 10K, RADIAL LEADED ROHS COMPLIANT: YES

NTC THERMISTOR, 10K, RADIAL LEADED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number KC006E-ND RL1005-5744-103-SA 66AH3767
Product Name NTC Thermistors TEMP SENSOR, 10K OHM, +/-1 DECG FROM 0 DEGC-120 DEGC Ntc Thermistor, 10K, Radial Leaded Rohs Compliant Amphenol Advanced Sensors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 2120140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details