Amphenol Corporation Sensors Temperature/Thermistor DC95G104VN

Description
Sensors Temperature/Thermist or
Request a Quote Datasheet
Description
Sensors Temperature/Thermist or
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors Temperature/Thermistor - DC95G104VN - Heilind Electronics, Inc.
Wilmington, MA, United States
Sensors Temperature/Thermistor
DC95G104VN
Sensors Temperature/Thermistor DC95G104VN
Sensors Temperature/Thermist or

Sensors Temperature/Thermistor

Buy Now
NTC Thermistors - 235-1471-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
235-1471-ND
NTC Thermistors 235-1471-ND
NTC Thermistor 100k Bead

NTC Thermistor 100k Bead

Buy Now Datasheet
Thermistor, Ntc, 100K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 47X1486 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 100K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
47X1486
Thermistor, Ntc, 100K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors 47X1486
THERMISTOR, NTC, 100K, WIRE LEADED; Zero Power Resistance at 25°C:100kohm; Product Range:DC95 Series; Thermistor Mounting:Through Hole; Beta Value (K):4252K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

THERMISTOR, NTC, 100K, WIRE LEADED; Zero Power Resistance at 25°C:100kohm; Product Range:DC95 Series; Thermistor Mounting:Through Hole; Beta Value (K):4252K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number DC95G104VN 235-1471-ND 47X1486
Product Name Sensors Temperature/Thermistor NTC Thermistors Thermistor, Ntc, 100K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC0121401500210-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 10 to 20 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details