Amphenol Advanced Sensors TEMP SENSOR, 16 OHM, 2.7A CL-170

Description
TEMP SENSOR, 16 OHM, 2.7A
Request a Quote
Description
TEMP SENSOR, 16 OHM, 2.7A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TEMP SENSOR, 16 OHM, 2.7A - CL-170 - Heilind Electronics, Inc.
Wilmington, MA, United States
TEMP SENSOR, 16 OHM, 2.7A
CL-170
TEMP SENSOR, 16 OHM, 2.7A CL-170
TEMP SENSOR, 16 OHM, 2.7A

TEMP SENSOR, 16 OHM, 2.7A

Buy Now
Thermistor ICs - 2104317P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2104317P
Thermistor ICs 2104317P
Amphenol Advanced Sensors CL-170

Amphenol Advanced Sensors CL-170

Supplier's Site
Thermistor ICs - 2104317 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2104317
Thermistor ICs 2104317
Amphenol Advanced Sensors CL-170

Amphenol Advanced Sensors CL-170

Supplier's Site
Thermistor ICs - 2104316 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2104316
Thermistor ICs 2104316
Amphenol Advanced Sensors CL-170

Amphenol Advanced Sensors CL-170

Supplier's Site
Ntc Inrush Current Limiter, 16 Ohm; Product Range Amphenol Advanced Sensors - 46F458 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Inrush Current Limiter, 16 Ohm; Product Range Amphenol Advanced Sensors
46F458
Ntc Inrush Current Limiter, 16 Ohm; Product Range Amphenol Advanced Sensors 46F458
NTC INRUSH CURRENT LIMITER, 16 OHM; Product Range:CL Series; Disc Size:13.97mm; Zero Power Resistance at 25°C:16ohm; Approvals:UL; Maximum Energy Rating at 25°C:11.52J; Maximum Steady State Current at 25°C:2.7A; No. of Pins:2Pins RoHS Compliant: Yes

NTC INRUSH CURRENT LIMITER, 16 OHM; Product Range:CL Series; Disc Size:13.97mm; Zero Power Resistance at 25°C:16ohm; Approvals:UL; Maximum Energy Rating at 25°C:11.52J; Maximum Steady State Current at 25°C:2.7A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number CL-170 2104317P 46F458
Product Name TEMP SENSOR, 16 OHM, 2.7A Thermistor ICs Ntc Inrush Current Limiter, 16 Ohm; Product Range Amphenol Advanced Sensors
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 223-20026072-12-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 105 C (-40 to 221 F)
Resistance (@25°C) 10000 ohms
View Details
Thermistor ICs - 1733424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.0492 inch (1.25 mm)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details