Heilind Electronics, Inc. Datasheets for Reed Relays
Reed relays are electrically-operated switching devices that consist of two thin, magnetic strips (reeds) encapsulated in a glass envelope. They are used to switch industrial components such as solenoids, contactors and starter motors.
Reed Relays: Learn more
| Product Name | Notes |
|---|---|
| HIGH VOLT REED RELAY FORM REED RELAY | |
| HIGH VOLTAGE REED RELAY, FORM MRE12-2A85-P | |
| HV 15KV N/O 5VDC PCB RELAY REED | |
| HV REED RELAY SPNO 10kV 12V COIL | |
| HV REED RELAY SPNO 10kV 24V COIL | |
| REED RELAY, 1 FORM A, SPST-NO, 12V HIGH VOLTAGE PCB MOUNTING | |
| REED RELAY, 1 FORM A, SPST-NO, 24V HIGH VOLTAGE PCB MOUNTING | |
| REED RELAY, 1 FORM A, SPST-NO, 3V SIL (SINGLE IN-LINE) W/DIO | |
| REED RELAY, 1 FORM A, SPST-NO, 5V HIGH VOLTAGE PCB MOUNTING | |
| REED RELAY, 1 FORM A, SPST-NO, 5V SIL (SINGLE IN-LINE), HIGH | |
| REED RELAY, 1 FORM A, SPST-NO, 5V SIL (SINGLE IN-LINE) | |
| REED RELAY, 1 FORM A, SPST-NO, 5V SURFACE MOUNT HIGH FREQUEN | |
| REED RELAY, 1 FORM A, SPST-NO, 5V SURFACE MOUNT ULTRA SMALL | |
| REED RELAY, 1 FORM A, SPST-NO, 5V ULTRA MICRO SIL (SINGLE IN | |
| REED RELAY, 1 FORM A, SPST-NO, REED RELAY | |
| REED RELAY, OFFSET COIL, 24V | |
| REED RELAY, OFFSET COIL, 5V | |
| REED SWITCH, 1 FORM A, SPST-NO REED SWITCH | |
| Relays, Solenoids, & Timers Relays, Reed |