Molex NTC THRMSTR PROBE,10K1%, 300.0mm PIGTAIL,3600K BETA 218534-3609

Description
NTC THRMSTR PROBE,10K1%, 300.0mm PIGTAIL,3600K BETA
Request a Quote Datasheet
Description
NTC THRMSTR PROBE,10K1%, 300.0mm PIGTAIL,3600K BETA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC THRMSTR PROBE,10K1%, 300.0mm PIGTAIL,3600K BETA - 218534-3609 - Heilind Electronics, Inc.
Wilmington, MA, United States
NTC THRMSTR PROBE,10K1%, 300.0mm PIGTAIL,3600K BETA
218534-3609
NTC THRMSTR PROBE,10K1%, 300.0mm PIGTAIL,3600K BETA 218534-3609
NTC THRMSTR PROBE,10K1%, 300.0mm PIGTAIL,3600K BETA

NTC THRMSTR PROBE,10K1%, 300.0mm PIGTAIL,3600K BETA

Buy Now
Thermistor, Ntc, 3600K, 10 Kohm; Zero Power Resistance At 25°C Molex - 46AK8196 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 3600K, 10 Kohm; Zero Power Resistance At 25°C Molex
46AK8196
Thermistor, Ntc, 3600K, 10 Kohm; Zero Power Resistance At 25°C Molex 46AK8196
THERMISTOR, NTC, 3600K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:21853 Series; Thermistor Mounting:Free Hanging; Beta Value (K):3600K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded

THERMISTOR, NTC, 3600K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:21853 Series; Thermistor Mounting:Free Hanging; Beta Value (K):3600K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 218534-3609 46AK8196
Product Name NTC THRMSTR PROBE,10K1%, 300.0mm PIGTAIL,3600K BETA Thermistor, Ntc, 3600K, 10 Kohm; Zero Power Resistance At 25°C Molex
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Thermistor ICs - 1670431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1378 inch (3.5 mm)
View Details