Molex NTC THRMSTR PROBE,50K1%, 300.0mm PIGTAIL,4035K BETA 218537-3909

Description
NTC THRMSTR PROBE,50K1%, 300.0mm PIGTAIL,4035K BETA
Request a Quote Datasheet
Description
NTC THRMSTR PROBE,50K1%, 300.0mm PIGTAIL,4035K BETA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC THRMSTR PROBE,50K1%, 300.0mm PIGTAIL,4035K BETA - 218537-3909 - Heilind Electronics, Inc.
Wilmington, MA, United States
NTC THRMSTR PROBE,50K1%, 300.0mm PIGTAIL,4035K BETA
218537-3909
NTC THRMSTR PROBE,50K1%, 300.0mm PIGTAIL,4035K BETA 218537-3909
NTC THRMSTR PROBE,50K1%, 300.0mm PIGTAIL,4035K BETA

NTC THRMSTR PROBE,50K1%, 300.0mm PIGTAIL,4035K BETA

Buy Now
Thermistor, Ntc, 4035K, 50 Kohm; Zero Power Resistance At 25°C Molex - 56AK8808 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 4035K, 50 Kohm; Zero Power Resistance At 25°C Molex
56AK8808
Thermistor, Ntc, 4035K, 50 Kohm; Zero Power Resistance At 25°C Molex 56AK8808
THERMISTOR, NTC, 4035K, 50 KOHM; Zero Power Resistance at 25°C:50kohm; Product Range:21853 Series; Thermistor Mounting:Free Hanging; Beta Value (K):4035K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded

THERMISTOR, NTC, 4035K, 50 KOHM; Zero Power Resistance at 25°C:50kohm; Product Range:21853 Series; Thermistor Mounting:Free Hanging; Beta Value (K):4035K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 218537-3909 56AK8808
Product Name NTC THRMSTR PROBE,50K1%, 300.0mm PIGTAIL,4035K BETA Thermistor, Ntc, 4035K, 50 Kohm; Zero Power Resistance At 25°C Molex
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
Thermistor ICs - 6480014P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
View Details