Heilind Electronics, Inc. Datasheets for Force and Load Sensors
Force and load sensors covers electrical sensing devices used to measure tension, compression, and shear forces.
Force and Load Sensors: Learn more
| Product Name | Notes |
|---|---|
| (-)14.5 TO+150PSIG,1/4"NPT PRESSURE TRANSMITTER | |
| .5INH2O DIFF RR LID DIP COMM NO COATING I2C 5V | |
| 0-100PSIG 0-5V DIN,1/4"NPT PRESSURE TRANSMITTER | |
| 0-100PSIG 0-5V M12,1/4"NPT PRESSURE TRANSMITTER | |
| 0-100PSIG 4-20mA DIN,1/4"NPT PRESSURE TRANSMITTER | |
| 0-100PSIG 4-20mA M12,1/4"NPT PRESSURE TRANSMITTER | |
| 0-1500PSIG 0-5V DIN,1/4"NPT PRESSURE TRANSMITTER | |
| 0-1500PSIG 0-5V M12,1/4"NPT PRESSURE TRANSMITTER | |
| 0-1500PSIG 4-20mADIN,1/4"NPT PRESSURE TRANSMITTER | |
| 0-150PSIG 0-5V DIN,1/4"NPT PRESSURE TRANSMITTER | |
| 0-150PSIG 0-5V M12,1/4"NPT PRESSURE TRANSMITTER | |
| 0-150PSIG 4-20mA DIN,1/4"NPT PRESSURE TRANSMITTER | |
| 0-150PSIG 4-20mA M12,1/4"NPT PRESSURE TRANSMITTER | |
| 0-1PSIG 0.5-4.5V,1/4"NPT LOW LEVEL PRESSUTE TRANS | |
| 0-300PSIG 0-5V DIN,1/4"NPT PRESSURE TRANSMITTER | |
| 0-300PSIG 0-5V M12,1/4"NPT PRESSURE TRANSMITTER | |
| 0-30PSIG 0-5V M12,1/4"NPT PRESSURE TRANSMITTER | |
| 1 BAR DIFF NN LID DIP COMM NO COATING ANALOG 3.3V | |
| 1 INH2O DIFF RR LID DIP COMM NO COATING I2C 5V | |
| 1 INH2O DIFF RR LID SMT COMM NO COATING SPI 5V | |
| 1 PSI DIFF AA LID SIP COMM NO COATING ANALOG 5V | |
| 1 PSI DIFF NN LID SIP COMM NO COATING I2C 3.3V | |
| 1 PSI DIFF RR LID DIP COMM NO COATING ANALOG 5V | |
| 1 PSI DIFF RR LID DIP COMM NO COATING I2C 5V | |
| 1 PSI DIFF RR LID DIP INDUST NO COATING ANALOG 5V | |
| 1 PSI DIFF RR LID DIP INDUST NO COATING I2C 3.3V | |
| 1 PSI DIFF RR LID SMT COMM NO COATING I2C 3.3V | |
| 1 PSI DIFF RR LID SMT INDUST NO COATING ANALOG 3.3V | |
| 1 PSI DIFF RR LID SMT INDUST NO COATING I2C 3.3V | |
| 1 PSI GAGE AN LID SMT COMM NO COATING ANALOG 5V | |
| 1 PSI GAGE RR LID DIP COMM NO COATING ANALOG 5V | |
| 10 INH2O DIFF RR LID DIP IND NO COATING ANALOG 5V | |
| 10 INH2O DIFF RR LID SIP IND NO COATING I2C 3.3V | |
| 10 INH2O DIFF RR LID SMT IND NO COATING ANALOG 3.3V | |
| 10 INH2O DIFF RR LID SMT IND NO COATING ANALOG 5V | |
| 10 PSI GAGE RN LID DIP COMM NO COATING I2C 3.3V | |
| 100 MBAR DIFF RN LID DIP IND NO COATING I2C 3.3V | |
| 100 MBAR DIFF RR LID DIP IND NO COATING ANALOG 5V | |
| 100 MBAR DIFF RR LID SMT IND NO COATING ANALOG 5V | |
| 100 PSI ABS AN LID DIP COMM NO COATING ANALOG 5V | |
| 100 PSI ABS AN LID SIP COMM NO COATING I2C 5V | |
| 100 PSI GAGE AN LID DIP COMM PARYLENE SPI 3.3V | |
| 100 PSI GAGE KN LID SMT COMM NO COATING I2C 3.3V | |
| 100 PSI GAGE RN LID DIP COMM NO COATING SPI 5V | |
| 100 PSI GAGE RR LID DIP COMM NO COATING ANALOG 5V | |
| 100BAR,I2C,1/4-18 NPT,IP69K INDUST DGTL HERMTC PRESS SNSR | |
| 100LBF COMPRESSION LOAD CELL, | |
| 100MBAR DIFF NN LID DIP COMM NO COATING ANALOG 3.3V | |
| 100MBAR DIFF RN LID DIP COMM NO COATING SPI 5V | |
| 100MBAR DIFF RR LID SMT COMM NO COATING SPI 3.3V | |
| 100MBAR GAGE AN LID SIP COMM NO COATING I2C 3.3V | |
| 100MBAR GAGE RR LID DIP COMM NO COATING ANALOG 5V | |
| 100PSI ABS AN LID DIP INDUST PARYLENE SPI 3.3V | |
| 100PSI GAGE AN LID SMT INDUS NO COATING I2C 3.3V | |
| 10218698-00 PRESS,ISO,BACK-SIDE DIGITAL | |
| 10BAR, 4-20MA, G1/4 DIN 3852-E HERMETIC PRES. PACKARD | |
| 10BAR, I2C, G1/4, IP69K DIGITAL HERMETIC PRES | |
| 10BAR0-10V VRG G1/4 DIN 3852-E HERMETIC PRE. PACKARD | |
| 10INH2O DIFF AA LID SIP COMM NO COATING ANALOG 5V | |
| 10INH2O DIFF RN LID DIP COMM NO COATING SPI 5V | |
| 10INH2O DIFF RR LID DIP COMM NO COATING I2C 3.3V | |
| 10INH2O DIFF RR LID DIP IND NO COATING ANALOG 3.3V | |
| 10LBF COMPRESSION LOAD CELL, 0 | |
| 12.5MBAR DIFF AA LID SIP COM NO COATING ANALOG 5V | |
| 12.5MBAR DIFF RR LID DIP IND NO COATING I2C 3.3V | |
| 12.5MBAR DIFF RR LID SMT COM NO COATING I2C 3.3V | |
| 15 PSI ABS AN LID DIP COMM NO COATING ANALOG 5V | |
| 15 PSI ABS AN LID DIP COMM NO COATING I2C 3.3V | |
| 15 PSI ABS AN LID DIP INDUST NO COATING ANALOG 5V | |
| 15 PSI ABS AN LID DIP INDUST PARYLENE SPI 3.3V | |
| 15 PSI ABS NN LID SMT COMM NO COATING I2C 3.3V | |
| 15 PSI ABS RN LID DIP COMM NO COATING SPI 3.3V | |
| 15 PSI ABS RN LID DIP COMM | |
| 15 PSI ABS RN LID SMT INDUST NO COATING I2C 3.3V | |
| 15 PSI DIFF AN LID DIP COMM PARYLENE I2C 3.3V | |
| 15 PSI DIFF RN LID SMT COMM NO COATING SPI 3.3V | |
| 15 PSI DIFF RR LID DIP COMM NO COATING ANALOG 3.3V | |
| 15 PSI DIFF RR LID DIP COMM NO COATING ANALOG 5V | |
| 15 PSI DIFF RR LID DIP INDUST NO COATING ANALOG 5V | |
| 15 PSI DIFF RR LID DIP INDUST NO COATING I2C 3.3V | |
| 15 PSI GAGE AN LID DIP COMM NO COATING ANALOG 5V | |
| 15 PSI GAGE AN LID DIP INDUST NO COATING ANALOG 5V | |
| 15 PSI GAGE AN LID SIP COMM NO COATING ANALOG 3.3V | |
| 15 PSI GAGE NN LID SIP COMM NO COATING I2C 5V | |
| 15PSI ABS NN LID SMT INDUST NO COATING I2C 3.3V | |
| 15PSI DIFF AN LID DIP INDUST NO COATING ANALOG 5V | |
| 15PSI GAGE RR LID DIP INDUST NO COATING ANALOG 5V | |
| 160MBAR DIFF RR LID DIP COMM NO COATING I2C 5V | |
| 160MBAR DIFF RR LID DIP COMM PARYLENE SPI 5V | |
| 160MBAR GAGE KN LID SMT COMM NO COATING I2C 3.3V | |
| 16BAR, CANOPEN, G1/4, FKM SEAL DIGITAL PRES | |
| 1INH2O DIFF RR LID DIP INDUS NO COATING ANALOG 3.3V | |
| 1INH2O DIFF RR LID DIP INDUS NO COATING I2C 5V | |
| 1INH2O DIFF RR LID SMT COMM NO COATING I2C 5V | |
| 2 BAR ABS RN LID SMT COMM NO COATING I2C 3.3V | |
| 2 INH2O DIFF RR LID DIP COMM NO COATING ANALOG 5V | |
| 2 INH2O DIFF RR LID DIP COMM NO COATING I2C 5V | |
| 2 INH2O DIFF RR LID DIP COMM NO COATING SPI 3.3V | |
| 2 INH2O GAGE RR LID SMT COMM NO COATING I2C 3.3V | |
| 2.5MBAR DIFF RR LID DIP COMM NO COATING I2C 3.3V | |
| 20 INH2O DIFF AA LID SIP IND NO COATING ANALOG 5V | |
| 200BAR,I2C,1/4-18 NPT,IP69K INDUST DGTL HERMTC PRESS SNSR | |
| 20INH2O DIFF AA LID SIP COMM NO COATING ANALOG 5V | |
| 25 MBAR DIFF RR LID DIP COMM NO COATING I2C 5V | |
| 25 MBAR DIFF RR LID SMT COMM NO COATING I2C 3.3V | |
| 250 MBAR DIFF RR LID SMT IND NO COATING I2C 5V | |
| 250 MBAR GAGE RR LID SIP IND NO COATING I2C 3.3V | |
| 250MBAR DIFF RR LID DIP COMM PARYLENE SPI 5V | |
| 250MBAR DIFF RR LID SMT COMM NO COATING ANALOG 3.3V | |
| 250MBAR DIFF RR LID SMT COMM NO COATING I2C 3.3V | |
| 250MBAR GAGE KN LID SMT COMM NO COATING I2C 3.3V | |
| 250MBAR GAGE RN LID SMT COMM NO COATING ANALOG 5V | |
| 2INH2O DIFF RR LID DIP INDUS NO COATING ANALOG 3.3V | |
| 2INH2O DIFF RR LID SMT INDUS NO COATING I2C 3.3V | |
| 30 PSI ABS AN LID DIP INDUST NO COATING ANALOG 5V | |
| 30 PSI ABS NN LID DIP INDUST NO COATING ANALOG 5V | |
| 30 PSI ABS RN LID DIP COMM NO COATING ANALOG 5V | |
| 30 PSI ABS RN LID SMT INDUST NO COATING ANALOG 5V | |
| 30 PSI GAGE AN LID DIP COMM PARYLENE SPI 3.3V | |
| 30 PSI GAGE AN LID DIP INDUST NO COATING ANALOG 5V | |
| 30 PSI-D-HGRADE-MV-CAI- A | |
| 30PSI ABS AN LID DIP COMM NO COATING ANALOG 5V | |
| 30PSI ABS AN LID DIP INDUST NO COATING I2C 3.3V | |
| 30PSIA, 1/8-27 NPT PORT ABSOLUTE | |
| 4 INH2O DIFF RR LID DIP COMM NO COATING ANALOG 5V | |
| 4 INH2O DIFF RR LID SMT COMM NO COATING ANALOG 3.3V | |
| 4 INH2O DIFF RR LID SMT COMM NO COATING ANALOG 5V | |
| 4 INH2O DIFF RR LID SMT COMM NO COATING I2C 3.3V | |
| 4INH2O DIFF RR LID DIP INDUS NO COATING I2C 5V | |
| 5 INH2O DIFF RR LID DIP COMM NO COATING ANALOG 5V | |
| 5 INH2O DIFF RR LID SMT COMM NO COATING I2C 3.3V | |
| 5 PSI DIFF NN LID SIP COMM NO COATING ANALOG 5V | |
| 5 PSI DIFF RN LID DIP COMM PARYLENE SPI 5V | |
| 5 PSI DIFF RN LID SMT INDUST NO COATING I2C 3.3V | |
| 5 PSI DIFF RR LID SMT COMM NO COATING ANALOG 3.3V | |
| 5 PSI DIFF RR LID SMT COMM NO COATING I2C 3.3V | |
| 5 PSI DIFF RR LID SMT INDUST NO COATING ANALOG 3.3V | |
| 5 PSI GAGE AN LID DIP COMM PARYLENE I2C 3.3V | |
| 5 PSI GAGE KN LID SMT COMM NO COATING I2C 3.3V | |
| 5 PSI GAGE RR LID SMT INDUST NO COATING ANALOG 5V | |
| 50 MBAR DIFF AN LID SMT COMM NO COATING ANALOG 3.3V | |
| 50 MBAR DIFF KN LID SMT COMM NO COATING I2C 3.3V | |
| 50 MBAR DIFF RR LID SMT IND NO COATING SPI 3.3V | |
| 50 MBAR GAGE RN LID DIP COMM NO COATING I2C 3.3V | |
| 500MBAR DIFF RR LID SMT COMM NO COATING I2C 3.3V | |
| 50BAR,I2C,1/4-18 NPT,IP69K INDUST DGTL HERMTC PRESS SNSR | |
| 50PSIA, 1/8-27 NPT PORT ABSOLUTE | |
| 50PSIA, M12 1.5-6G ABSOLUTE | |
| 5INH2O DIFF AA LID SIP INDUS NO COATING ANALOG 5V | |
| 5INH2O DIFF RN LID SMT INDUS NO COATING I2C 3.3V | |
| 5INH2O DIFF RR LID DIP INDUS NO COATING ANALOG 3.3V | |
| 5INH2O DIFF RR LID SIP INDUS NO COATING I2C 3.3V | |
| 5INH2O DIFF RR LID SMT INDUS NO COATING ANALOG 5V | |
| 5INH2O DIFF RR LID SMT INDUS NO COATING I2C 3.3V | |
| 5PSI DIFF RR LID SMT INDUST NO COATING I2C 3.3V | |
| 60 PSI GAGE AN LID DIP COMM NO COATING ANALOG 5V | |
| 60 PSI GAGE AN LID DIP COMM NO COATING SPI 3.3V | |
| 60INH2O GAGE KN LID DIP COMM PARYLENE SPI 3.3V | |
| 60PSI GAGE AN LID DIP INDUST NO COATING ANALOG 5V | |
| 60PSI GAGE AN LID SMT INDUST NO COATING I2C 3.3V | |
| AC/R PRESS&TEMP 9-149PSIA | |
| AC/R PRESSURE + TEMPERATURE SE | |
| AC/R PRESSURE SENSOR, BRASS, 0 | |
| AC/R PRESSURE SENSOR, BRASS, 7 | |
| BAROMETRIC PRESS,TEMP SENSR EVAL BD KIT | |
| CUT TAPE - PTH COMBO DIGI SENS | |
| DIGITAL PRESSURE SENSOR -0.1-1MPa PNP R1/8 GAS | |
| FS2050 COMPRESSION LC1500 GRAM | |
| HARSH MEDIA SENSOR 300 PSIA | |
| M32JM-000002-01KPG | |
| MS5637 2BA M-CAP T&R | |
| MS5803-01BA 1BAR WHITE GEL | |
| MS5805-02BA01 MICRO ALTIM. T&R MINIATURE DIGITAL PRESSURE SEN | |
| MSP-300-100-P-3-N-1 | |
| MSP-300-100-P-4-N-1 | |
| MSP-300-250-P-4-A-1 | |
| NISO,1/4-18NPT,5/8HE X,CABLE | |
| NISO;MODEL NO:89-03KS-4R | |
| PLATED STEEL PRESSURE SENSOR, 0-653PSIA | |
| PRESS SENS,SURF MT,3.3VDC 5 PSID | |
| PRESS XDCR M3234-000005-100PG | |
| PRESS XDCR M5251-000005-01KPG 10202304-00 | |
| PRESS XDCR,DIGITAL,PSI RANGE | |
| PRESSURE SENSOR, -30 TO 300 CU | |
| PRESSURE TRANSDUCER, 0- 150PSI 1/4NPT, .5-4.5V, VENTED | |
| R-12590-15 RTD,CAP,EMB,D,P1000 ,385,.12% | |
| Sensors Pressure, Force, Torque | |
| WTRPRF DIGITAL PRESSR SENSR 30 BA,T&R |