Heilind Electronics, Inc. Datasheets for Rotary Position Sensors
Rotary position sensors include potentiometers, resolvers and a variety of magnetic and capacitive technologies. Sensors are designed for angular displacement less than one turn or for multiturn displacement.
Rotary Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| 100 MM RNG,13MMSS HOUSING AXIAL,M7,0-10VDC OUTPUT | |
| 100 MM RNG,19 MM SS HOUSING PT02-10-6P,4-20mA OUTPUT | |
| 100MM RNG, 27MM AL HOUSING RADIAL,ROD,0-10VDC OUTPUT | |
| 100MM RNG,19MM ALS HOUSING RADIAL,ROD,0-10VDC OUTPUT | |
| 12.7 MM RNG,13MMSS HOUSING AXIAL,M7,0-10VDC OUTPUT | |
| 13 MM RNG,19 MM SS HOUSING PT02-10-6P,0-10VDC OUTPUT | |
| 13 MM RNG,19 MM SS HOUSING PT02-10-6P,4-20mA OUTPUT | |
| 150 MM RNG,13MMSS HOUSING AXIAL,M7,0-10VDC OUTPUT | |
| 150MM RNG, 19MM AL HOUSING RADIAL,ROD,0-10VDC OUTPUT | |
| 150MM RNG, 19MM AL HOUSING RADIAL,ROD,4-20mA OUTPUT | |
| 150MM RNG, 27MM AL HOUSING RADIAL,ROD,0-10VDC OUTPUT | |
| 150MM RNG, 27MM AL HOUSING RADIAL,ROD,4-20mA OUTPUT | |
| 2.5 MM RNG,13MMSS HOUSING AXIAL,M7,0-10VDC OUTPUT | |
| 200 MM RNG,13MMSS HOUSING AXIAL,M7,0-10VDC OUTPUT | |
| 200MM RNG, 19MM AL HOUSING RADIAL,ROD,0-10VDC OUTPUT | |
| 200MM RNG, 19MM AL HOUSING RADIAL,ROD,4-20mA OUTPUT | |
| 200MM RNG, 27MM AL HOUSING RADIAL,ROD,0-10VDC OUTPUT | |
| 200MM RNG, 27MM AL HOUSING RADIAL,ROD,4-20MA OUTPUT | |
| 25 MM RNG,13MMSS HOUSING AXIAL,M7,0-10VDC OUTPUT | |
| 25 MM RNG,19 MM SS HOUSING PT02-10-6P,0-10VDC OUTPUT | |
| 25 MM RNG,19 MM SS HOUSING PT02-10-6P,4-20mA OUTPUT | |
| 250MM RNG, 27MM AL HOUSING RADIAL,ROD,0-10VDC OUTPUT | |
| 250MM RNG, 27MM AL HOUSING RADIAL,ROD,4-20mA OUTPUT | |
| 25MM RNG, 19MM AL HOUSING RADIAL,ROD,0-10VDC OUTPUT | |
| 25MM RNG, 19MM AL HOUSING RADIAL,ROD,4-20mA OUTPUT | |
| 25MM RNG, 27MM AL HOUSING RADIAL,ROD,0-10VDC OUTPUT | |
| 25MM RNG, 27MM AL HOUSING RADIAL,ROD,4-20mA OUTPUT | |
| 300MM RNG, 27MM AL HOUSING RADIAL,ROD,0-10VDC OUTPUT | |
| 300MM RNG, 27MM AL HOUSING RADIAL,ROD,4-20mA OUTPUT | |
| 350MM RNG, 27MM AL HOUSING RADIAL,ROD,4-20mA OUTPUT | |
| 400MM RNG, 27MM AL HOUSING RADIAL,ROD,0-10VDC OUTPUT | |
| 450MM RNG, 27MM AL HOUSING RADIAL,ROD,0-10VDC OUTPUT | |
| 450MM RNG, 27MM AL HOUSING RADIAL,ROD,4-20mA OUTPUT | |
| 50 MM RNG,13MMSS HOUSING AXIAL,M7,0-10VDC OUTPUT | |
| 50 MM RNG,19 MM SS HOUSING PT02-10-6P,0-10VDC OUTPUT | |
| 50 MM RNG,19 MM SS HOUSING PT02-10-6P,4-20mA OUTPUT | |
| 50MM RNG, 19MM AL HOUSING RADIAL,ROD,0-10VDC OUTPUT | |
| 50MM RNG, 19MM AL HOUSING RADIAL,ROD,4-20mA OUTPUT | |
| 50MM RNG, 27MM AL HOUSING RADIAL,ROD,0-10VDC OUTPUT | |
| 50MM RNG, 27MM AL HOUSING RADIAL,ROD,4-20mA OUTPUT | |
| 6 MM RNG,19 MM SS HOUSING PT02-10-6P,0-10VDC OUTPUT | |
| 6 MM RNG,19 MM SS HOUSING PT02-10-6P,4-20mA OUTPUT | |
| 6.4 MM RNG,13MMSS HOUSING AXIAL,M7,0-10VDC OUTPUT | |
| 650MM RNG, 27MM AL HOUSING RADIAL,ROD,0-10VDC OUTPUT | |
| AC LVDT/RVDT SIGNAL CONDITIONR INDUST. APPLICATIONS | |
| AC LVDT/RVDT SIGNAL CONDITIONR POWER GEN APPLICATIONS | |
| DMG30 - I ROHS POSITION | |
| DUAL HALL SENSOR - UNPRO | |
| KMXP5002 5MM P VERTICAL MAGN LIN POS SNSR | |
| LINEAR POTENTIOMETER | |
| MULTI.ENCODER COUPLING E69C06B | |
| NS-5/DMG2-I POSITION | |
| NS-90/DOG2-XJZ-I-STD CAN | |
| POTENTIOMETER | |
| Sensors Position | |
| STRING POT 12.5 INCH RANGE | |
| STRING POT 25 INCH RANGE | |
| STRING POT 50 INCH RANGE | |
| STRING POT, 50.0 INCH RANGE | |
| STRING POT, 80 INCH RANGE | |
| THROTTLE POSITION SENSOR |