Amphenol Advanced Sensors NTC Thermistors RTS103C1R2M6L501

Description
RING TERMINAL TEMP, 10K 2%, M6 L
Request a Quote Datasheet
Description
RING TERMINAL TEMP, 10K 2%, M6 L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 45-RTS103C1R2M6L501-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
45-RTS103C1R2M6L501-ND
NTC Thermistors 45-RTS103C1R2M6L501-ND
RING TERMINAL TEMP, 10K 2%, M6 L

RING TERMINAL TEMP, 10K 2%, M6 L

Buy Now Datasheet
RING TERM TEMP SENSR,10KOHM, 2%,M6 LUG,500MM WIRE LEADS - RTS103C1R2M6L501 - Heilind Electronics, Inc.
Wilmington, MA, United States
RING TERM TEMP SENSR,10KOHM, 2%,M6 LUG,500MM WIRE LEADS
RTS103C1R2M6L501
RING TERM TEMP SENSR,10KOHM, 2%,M6 LUG,500MM WIRE LEADS RTS103C1R2M6L501
RING TERM TEMP SENSR,10KOHM, 2%,M6 LUG,500MM WIRE LEADS

RING TERM TEMP SENSR,10KOHM, 2%,M6 LUG,500MM WIRE LEADS

Buy Now

Technical Specifications

  DigiKey Heilind Electronics, Inc.
Product Category Thermistors Thermistors
Product Number 45-RTS103C1R2M6L501-ND RTS103C1R2M6L501
Product Name NTC Thermistors RING TERM TEMP SENSR,10KOHM, 2%,M6 LUG,500MM WIRE LEADS
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 220 C (428 F)
View Details