Heilind Electronics, Inc. Datasheets for Fiber Optic Connectors

Fiber optic connectors are used to align and join two or more fibers together to provide a means for attaching to, or decoupling from, a transmitter, receiver, or other fiber optic device.
Fiber Optic Connectors: Learn more

Product Name Notes
10-12AWG FEMALE PLUS PV4 CONN.
10-12AWG MALE MINUS PV4 CONN.
38999 29#16 FIBER WALL MT PIN CAD OD
38999 III 8#16 FIBER PLUG PIN COMP CAD O
ADPTR,METAL SC-SC DUPLX BRONZE FIBER OPTIC
ARINC 801 Fiber Jam Nut Receptable
ARINC 801 Fiber Plug Connector
ARINC 801 FIBER WALL MOUNT RECEPTACLE
BACKSHELL FIBER OPTIC
COMMERCIAL ST PLUG MULTIMODE
COMMERICAL FIBER BACKSHELL STRT 8 CHNL
CON.KIT,LC,MM,SMPLX, 2.4MM,TGHT
CONN KIT, SC DUP MM
CONNECTOR FIBER OPTIC 18 CH STRT PLUG
CONNECTOR FIBER OPTIC 31 CH STRT PLUG
CONNECTOR FIBER OPTIC 8 CH UNIVERSAL KEY
CONNECTOR FIBER OPTIC
CONNECTOR PLUG
CONNECTOR
CPC RECPT ASSM SIZE 17-16
D95 - CONNECTOR
FIBER BACKSHELL 45 DEG 4 CHNL MIL
FIBER BACKSHELL 90 DEG 8 CHNL MIL
FIBER BACKSHELL STRT 31 CHNL MIL
FIBER BACKSHELL STRT 4 CHNL NON-QPL
FIBER BACKSHELL STRT 8 CHNL MIL
FIBER BACKSHELL STRT 8 CHNL NON MIL
FIBER BACKSHELL STRT SHELL SIZE 15
FIBER INLINE RECPT ASSY 31 CHNL
FIBER JN RCPT 18 CHNL MIL
FIBER JN RCPT 31 CHNL MIL
FIBER JN RCPT 4 CHNL MIL
FIBER JN RCPT 6 CHNL MIL WITH STRT BKSHL
FIBER JN RCPT 6 CHNL MIL
FIBER JN RCPT 8 CHNL COTS
FIBER JN RCPT 8 CHNL MIL WITH STRT BKSHL
FIBER JN RCPT 8 CHNL MIL
FIBER JN WITH STRT BKSHL
FIBER OPTIC 8#16 PLUG PIN NI PTFE
FIBER OPTIC BULKH CABLE ADAPT
FIBER OPTIC CONNECTOR
FIBER OPTIC JAM NUT RECEPTACLE, J18
FIBER OPTIC JAM NUT RECEPTACLE, J22
FIBER OPTIC JAM NUT RECEPTACLE, J23
FIBER OPTIC JAM NUT RECEPTACLE, KEYED, J
FIBER OPTIC PLUG
FIBER OPTIC RECPT 31 CHNL. POS
FIBER OPTIC STRAIGHT PLUG, KEY 1
FIBER OPTIC WALL MOUNT RECP, STR. SR
FIBER PLUG 31 CHNL MIL
FIBER PLUG 4 CHNL MIL
FIBER PLUG 6 CHNL MIL
FIBER PLUG ASSY 18 CHNL MIL STRT
FIBER PLUG ASSY 31 CHNL MIL 90
FIBER PLUG ASSY 31 CHNL MIL STRT
FIBER PLUG ASSY 4 CHNL MIL 45 DEG
FIBER PLUG ASSY 4 CHNL MIL 90 DEG
FIBER PLUG ASSY 8 CHNL MIL 45 DEG
FIBER PLUG ASSY 8 CHNL MIL 90 DEG
FIBER PLUG ASSY 8 CHNL MIL STRT
FIBER PLUG
FIBER PLUS 8 CHNL COTS
FIBER RCPT 18 CHNL MIL
FIBER RCPT 31 CHNL MIL STRT BCKSHL
FIBER RCPT 31 CHNL MIL
FIBER RCPT 4 CHNL MIL 90 DEG
FIBER RCPT 4 CHNL MIL
FIBER RCPT 6 CHNL MIL WITH STRT BCKSHL
FIBER RCPT 6 CHNL MIL
FIBER RCPT 8 CHNL MIL 90 DEG
FIBER RCPT 8 CHNL MIL STRT BCKSHL
FIBER RCPT 8 CHNL MIL WITH STRT BCKSHL
FIBER RCPT 8 CHNL MIL WITH STRT BCKSHSA
FIBER RCPT 8 CHNL MIL
FIBER RCPT
FIBER REC
FO CONN RECEPT 18 CH MIL STRT
FO CONN RECEPT 18 CH
FOSM GLARO LEAD 4.8 MM FXS MINI 100 M
FOSM GLARO LEAD 4.8 MM FXS MINI 10M
FOSM GLARO LEAD 4.8 MM FXS MINI 2 M
FOSM GLARO LEAD 4.8 MM FXS MINI 20M
FOSM GLARO LEAD 4.8 MM FXS MINI 3 M
FOSM GLARO LEAD 4.8 MM FXS MINI 5 M
IN LINE FIBER RCPT SIZE 23
IN-LINE RECPT
JAM NUT RCPT
LC DUPLEX CONNECTOR (TIGHT CABLE)MM-BE
LC SMPLX MM CONN,90 DEG.BOOT, (TJC)
LUMACORE TERMINUS ASSY STD 26UM SM
Metal Jack with Fiber Optic Multi Mode; LC Type
Metal Plug with Fiber Optic Multi Mode; LC Type
MTP24 FIB CHASSIS,BLK,IP65 OPTICALCON
OPTICAL CONTACT, SPRUNG
PHOTOVOLT CONN PIN NEUTRAL 4 S
PLUG FIBER OPTIC 31 CH UNIVERSAL KEY
PLUG, HYBRID M28876 STYLE LESS RETENTION
QUAD CHASSIS,BLK,IP65 OPTICALCON
RECEPTACLE FIBER OPTIC 31 CH WALL MOUNT
ST TO ST ADAPTER, 125 MICRON, MM/SM
ST-ST Multimode Duplex 3m
WALL MT RECPT