Amphenol Advanced Sensors TEMP SENSOR, I2C, 2%RH, 5V, SIP - SLEEP MODE CC2D25S-SIP

Description
TEMP SENSOR, I2C, 2%RH, 5V, SIP - SLEEP MODE
Request a Quote
Description
TEMP SENSOR, I2C, 2%RH, 5V, SIP - SLEEP MODE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TEMP SENSOR, I2C, 2%RH, 5V, SIP - SLEEP MODE - CC2D25S-SIP - Heilind Electronics, Inc.
Wilmington, MA, United States
TEMP SENSOR, I2C, 2%RH, 5V, SIP - SLEEP MODE
CC2D25S-SIP
TEMP SENSOR, I2C, 2%RH, 5V, SIP - SLEEP MODE CC2D25S-SIP
TEMP SENSOR, I2C, 2%RH, 5V, SIP - SLEEP MODE

TEMP SENSOR, I2C, 2%RH, 5V, SIP - SLEEP MODE

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Thermistors
Product Number CC2D25S-SIP
Product Name TEMP SENSOR, I2C, 2%RH, 5V, SIP - SLEEP MODE
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC1021401500210-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2023001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details