Amphenol Corporation Sensors Temperature/Thermistor CL-120A

Description
Sensors Temperature/Thermist or
Request a Quote
Description
Sensors Temperature/Thermist or
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors Temperature/Thermistor - CL-120A - Heilind Electronics, Inc.
Wilmington, MA, United States
Sensors Temperature/Thermistor
CL-120A
Sensors Temperature/Thermistor CL-120A
Sensors Temperature/Thermist or

Sensors Temperature/Thermistor

Buy Now
Icl Ntc Thermistor, 10R, Disc 10.16Mm; Product Range Amphenol Advanced Sensors - 10C2633 - Newark, An Avnet Company
Chicago, IL, United States
Icl Ntc Thermistor, 10R, Disc 10.16Mm; Product Range Amphenol Advanced Sensors
10C2633
Icl Ntc Thermistor, 10R, Disc 10.16Mm; Product Range Amphenol Advanced Sensors 10C2633
ICL NTC THERMISTOR, 10R, DISC 10.16MM; Product Range:CL Series; Disc Size:10.16mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:4.32J; Maximum Steady State Current at 25°C:1.7A RoHS Compliant: Yes

ICL NTC THERMISTOR, 10R, DISC 10.16MM; Product Range:CL Series; Disc Size:10.16mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:4.32J; Maximum Steady State Current at 25°C:1.7A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number CL-120A 10C2633
Product Name Sensors Temperature/Thermistor Icl Ntc Thermistor, 10R, Disc 10.16Mm; Product Range Amphenol Advanced Sensors
Resistance (@25°C) 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2021401500245-110 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 110 C (230 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-110 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 110 C (230 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details