Amphenol Corporation Thermistor ICs CL-70

Description
Amphenol Advanced Sensors CL-70
Request a Quote
Description
Amphenol Advanced Sensors CL-70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 2104326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2104326
Thermistor ICs 2104326
Amphenol Advanced Sensors CL-70

Amphenol Advanced Sensors CL-70

Supplier's Site
Thermistor ICs - 2104327P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2104327P
Thermistor ICs 2104327P
Amphenol Advanced Sensors CL-70

Amphenol Advanced Sensors CL-70

Supplier's Site
Thermistor ICs - 2104327 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2104327
Thermistor ICs 2104327
Amphenol Advanced Sensors CL-70

Amphenol Advanced Sensors CL-70

Supplier's Site
TEMP SENSOR, 16 OHM, 4A - CL-70 - Heilind Electronics, Inc.
Wilmington, MA, United States
TEMP SENSOR, 16 OHM, 4A
CL-70
TEMP SENSOR, 16 OHM, 4A CL-70
TEMP SENSOR, 16 OHM, 4A

TEMP SENSOR, 16 OHM, 4A

Buy Now
Ntc Inrush Current Limiter, 16 Ohm; Product Range Amphenol Advanced Sensors - 81F3391 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Inrush Current Limiter, 16 Ohm; Product Range Amphenol Advanced Sensors
81F3391
Ntc Inrush Current Limiter, 16 Ohm; Product Range Amphenol Advanced Sensors 81F3391
NTC INRUSH CURRENT LIMITER, 16 OHM; Product Range:CL Series; Disc Size:19.56mm; Zero Power Resistance at 25°C:16ohm; Approvals:UL; Maximum Energy Rating at 25°C:36J; Maximum Steady State Current at 25°C:4A; No. of Pins:2 RoHS Compliant: Yes

NTC INRUSH CURRENT LIMITER, 16 OHM; Product Range:CL Series; Disc Size:19.56mm; Zero Power Resistance at 25°C:16ohm; Approvals:UL; Maximum Energy Rating at 25°C:36J; Maximum Steady State Current at 25°C:4A; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 2104326 CL-70 81F3391
Product Name Thermistor ICs TEMP SENSOR, 16 OHM, 4A Ntc Inrush Current Limiter, 16 Ohm; Product Range Amphenol Advanced Sensors
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors - 52F9193 - Newark, An Avnet Company
Specs
Housing Other
Resistance (@25°C) 10000 ohms
View Details
Thermistor ICs - 2120140P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details