Heilind Electronics, Inc. Datasheets for Audio Cables
Audio cables transmit audible signals such as voice and music. They are designed to minimize noise and interference that can impair sound quality. Audio cables connect an audio source such as a stereo or microphone to an audio receiver or output such as speakers. Most products are shielded to prevent electromagnetic interference (EMI), typically with a foil and/or braided shield.
Audio Cables: Learn more
| Product Name | Notes |
|---|---|
| 2.4/5G DUAL BAND FLEX*150 MM ASSY | |
| 3 COAX 30 AWG + 5 PAIR 28 AWG VGA/SVGA CABLE | |
| 921KX ASSY TO 250 PLUG | |
| Assembly CABLE, AUDIO | |
| Custom Assembly | |
| CUSTOM CABLE ASSEMBLY | |
| R/A OVERMOLDED,6PIN, RECT CABLE ASSY,ON3FT OF CABLE | |
| REV H CABLE ASSY, XLR 3PM 3PF JST | |
| WA77805SG300 |