Amphenol Corporation Thermistor ICs CL-190

Description
NTC Inrush Current Limiter,CL Series
Request a Quote
Description
NTC Inrush Current Limiter,CL Series
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 2579504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2579504
Thermistor ICs 2579504
NTC Inrush Current Limiter,CL Series

NTC Inrush Current Limiter,CL Series

Supplier's Site
Thermistor ICs - 2579504P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2579504P
Thermistor ICs 2579504P
NTC Inrush Current Limiter,CL Series

NTC Inrush Current Limiter,CL Series

Supplier's Site
Thermistor ICs - 2579503 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2579503
Thermistor ICs 2579503
NTC Inrush Current Limiter,CL Series

NTC Inrush Current Limiter,CL Series

Supplier's Site
Sensors Temperature/Thermistor - CL-190 - Heilind Electronics, Inc.
Wilmington, MA, United States
Sensors Temperature/Thermistor
CL-190
Sensors Temperature/Thermistor CL-190
Sensors Temperature/Thermist or

Sensors Temperature/Thermistor

Buy Now
Ntc Inrush Current Limiter, 25 Ohm; Product Range Amphenol Advanced Sensors - 46F416 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Inrush Current Limiter, 25 Ohm; Product Range Amphenol Advanced Sensors
46F416
Ntc Inrush Current Limiter, 25 Ohm; Product Range Amphenol Advanced Sensors 46F416
NTC INRUSH CURRENT LIMITER, 25 OHM; Product Range:CL Series; Disc Size:13.97mm; Zero Power Resistance at 25°C:25ohm; Approvals:UL; Maximum Energy Rating at 25°C:5.76J; Maximum Steady State Current at 25°C:2.4A; No. of Pins:2Pins RoHS Compliant: Yes

NTC INRUSH CURRENT LIMITER, 25 OHM; Product Range:CL Series; Disc Size:13.97mm; Zero Power Resistance at 25°C:25ohm; Approvals:UL; Maximum Energy Rating at 25°C:5.76J; Maximum Steady State Current at 25°C:2.4A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 2579504 CL-190 46F416
Product Name Thermistor ICs Sensors Temperature/Thermistor Ntc Inrush Current Limiter, 25 Ohm; Product Range Amphenol Advanced Sensors
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC1021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-198 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details