Heilind Electronics, Inc. Datasheets for Screws
A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones.
Screws: Learn more
| Product Name | Notes |
|---|---|
| 4-40 X 1/4 SCREW | |
| 6-32 PREC. SHLDR SCREW | |
| Cable Holder, 2.5" (63.5mm), #6 Screw (M | |
| CAPTIVE PANEL SCREW - STYLE 1 7/16HD X 1 3/8 X 8/32 THD | |
| CAPTIVE PANEL SCREW STYLE 2 5/16HDX11/16X8-32 THD | |
| D-SUB 4-40UNC FEMALE SCREW LOC | |
| EP 7 SERIES COMPONENTS REPLACEMENT SET SCREW | |
| JACK SCREW, ZINC, YELLOW | |
| JACK SCREW | |
| M8-ACC-LOCK NUT M10X0.5 | |
| MAGNET M21P/1 IN RECTANGULAR H OUSING W/HORIZONTAL SCREW MOUN | |
| METRIC SCREW TERMINAL-LESS TERMINAL | |
| NYLON METRIC SCREW | |
| SCREW PAN HEAD REC 4-40 X 1/4 | |
| SCREW TERMINAL | |
| SHOULDER SCREW | |
| SpacerRound10 ScrGry5/8 in Spc Spacer Round 10 Screw Grey | |
| Tie Mount, .88" (22.4mm)W, #10 Screw (M5 | |
| Wire End Holder, #28-#16 AWG, #8 Screw ( |