Heilind Electronics, Inc. Datasheets for Snap Action Switches

Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
Snap Action Switches: Learn more

Product Name Notes
2PDT SEALED LIMIT SWT, B-ROLLER .375"D, RADIAL LD
4PDT SEALED LIMIT SWT, B-ROLLER .375"D, RADIAL LD
BUTTON SWITCH PCB SPDT .1A 150GF
BUTTON SWITCH PCB SPDT .1A 75GF
BUTTON SWITCH PCB SPDT 3A 150GF
D4N-2120
D4NS-2CF D4NS2CF
DC LOW O.F. ROLLER LEVER
HINGED LEVER SLDR TERM
I/A DIV - ENCLOSED SWITCH
LEVER SWITCH PCB SPDT .1A 80GF
LEVER SWITCH PCB SPDT 3A 80GF
LIMIT SW,ROLLER LEVER WLCA2N
LIMIT SWITCH LEVER
LIMIT SWITCH SPDT ROLLER
LIMIT SWITCH
LSW, ROLLER PLUNGER, DC C
MIN. BASIC SWITCH
MINATURE BASIC SWITCH WITH EXTERNAL LEVER GE1
MINI 10A DP DB SNAP ACTIO
MINI BASIC SWITCH
MINIATURE BASIC SW AUTOMOTIVE SWITCHES
MINIATURE BASIC SWITCH AUTOMOTIVE SWITCHES
MINIATURE BASIC SWITCH DETECTION SWITCHES
MINIATURE BASIC SWITCH V10G2-1C24-K BY OMI
MINIATURE BASIC SWITCH
MINIATURE DETECTION SWITCHES
MOUSE SWITCH DETECTION SWITCHES
MS24547-2
MS27240-3
OMRD4C-1602
OMRSS-10
OMRV21G-1C6-K BY OMI
P6-24002 LIMIT SWITCH
Q970005 Q970005
Q970098
SMALL LIMIT SWITCH/UL
SNAP ACTION SWITCH
SNAP-ACTN SW,SPST-NC,HNGE LVR CHASS MT,SEALD,ULTRA SUBMIN
SNAP-ACTN SW,SPST-NC,HNGE LVR PNL MT,SEALD,ULTRA SUBMIN
SNAP-ACTN SW,SPST-NC,HNGE LVR TH MT,SEALD,ULTRA SUBMIN
SNAP-ACTN SW,SPST-NC,PIN PLGR CHASS MT,SEALD,ULTRA SUBMIN
SNAP-ACTN SW,SPST-NC,PIN PLGR PCB TH MT,SEALD,ULTRA SUBMIN
SNAP-ACTN SW,SPST-NC,PIN PLGR PNL MT,SEALD,ULTRA SUBMIN
SNAP-ACTN SW,SPST-NO,HNGE LVR CHASS MT,SEALD,ULTRA SUBMIN
SNAP-ACTN SW,SPST-NO,HNGE LVR PNL MT,SEALD,ULTRA SUBMIN
SNAP-ACTN SW,SPST-NO,HNGE LVR TH MT,SEALD,ULTRA SUBMIN
SNAP-ACTN SW,SPST-NO,PIN PLGR CHASS MT,SEALD,ULTRA SUBMIN
SNAP-ACTN SW,SPST-NO,PIN PLGR PCB TH MT,SEALD,ULTRA SUBMIN
SNAP-ACTN SW,SPST-NO,PIN PLGR PNL MT,SEALD,ULTRA SUBMIN
STANDARD
SUB-SUBMINIATURE BASIC SWITCH
SUBMIN DETECTION SWITCH 111365
SUBMIN SWITCH SNAP ACTIION
SUBMINIATURE BASIC SWITCH AUTOMOTIVE SWITCHES
SUBMINIATURE BASIC SWITCH DETECTION SWITCHES
SUBMINIATURE SEALED LIMIT SWIT
SWITCH 0.1A SPDT SIM LEVER WIRES
SWITCH 15A LEVER LOW FORCE
SWITCH 15A PANEL MOUNT PIN PLUNGER
SWITCH 15A PANEL MOUNT ROLLER
SWITCH 15A ROLLER LOW FORCE
SWITCH 15A SHORT ROLLER
SWITCH 15A SPRING PLUNGER
SWITCH 16A SPDT (DB)
SWITCH 3A LEVER SEALED 12" WIRES
SWITCH 5A SPDT ROLLER LEVER SLD
SWITCH BASIC SPDT .1A 250GF
SWITCH BASIC SPDT .1A SEALED
SWITCH BASIC SPDT 2A SEALED
SWITCH BASIC SPDT 3A 80GF SLD 107507
SWITCH BASIC SPDT 5A .187QC
SWITCH DETECTION SWITCHES
SWITCH FLEXIBLE ROD SPDT 15A
SWITCH HI TEMP BASIC 1A 250 VAC
SWITCH LEVER SPDT 16A QC TERM
SWITCH LEVER SPDT 5A W/WIRES
SWITCH LIMIT PLUNGER SPDT 10A
SWITCH LIMIT PLUNGER SPDT 15A
SWITCH LIMIT ROLL ARM SPDT 15A
SWITCH LIMIT ROLL LEVER SPDT 5A
SWITCH LIMIT ROLL PLNGR SPDT 10A
SWITCH LIMIT ROLL PLUNG SPDT 15A
SWITCH LIMIT ROLLER 0.1A
SWITCH LIMIT SPRING SPDT 15A
SWITCH ROLLER SPDT .1A .187 QC
SWITCH ROLLER SPDT 16A QC TERM
SWITCH SIM ROLL SPST-NO 0.1A
SWITCH SNAP SPST-NO 16A QC TERM
SWITCH SNAP SPST-NO PIN PLNGR
SWITCH SPDT 5A PIN PLUNGER SLD
SWITCH SPDT BASIC 40GF SHORTING
SWITCH SPST 3A 80GF STR SOLDER
SWITCH SUBMINI SNAP SPDT PCB
SWITCH THUMBWHEEL BLK FRONT MNT
Switches & Front Panel Switch, Limit & Snap-Action
SWT,SNP ACTN,MINI,SPDT,16A25 0V 1/4QC,STD FORCE,UL
SWT,SNP ACTN,SUBMIN,SPDT, SEALD,6A250V,WIRES R
ULTRA MINIATURE DETECTION SWITCHES
V-10G3-1C24-K BY OMI