Amphenol Corporation TEMP SENSOR, 25 OHM, 1.7A CL-200

Description
TEMP SENSOR, 25 OHM, 1.7A
Request a Quote Datasheet
Description
TEMP SENSOR, 25 OHM, 1.7A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TEMP SENSOR, 25 OHM, 1.7A - CL-200 - Heilind Electronics, Inc.
Wilmington, MA, United States
TEMP SENSOR, 25 OHM, 1.7A
CL-200
TEMP SENSOR, 25 OHM, 1.7A CL-200
TEMP SENSOR, 25 OHM, 1.7A

TEMP SENSOR, 25 OHM, 1.7A

Buy Now
Ntc Inrush Current Limiter, 25 Ohm; Product Range Amphenol Advanced Sensors - 81F3399 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Inrush Current Limiter, 25 Ohm; Product Range Amphenol Advanced Sensors
81F3399
Ntc Inrush Current Limiter, 25 Ohm; Product Range Amphenol Advanced Sensors 81F3399
NTC INRUSH CURRENT LIMITER, 25 OHM; Product Range:CL Series; Disc Size:13.97mm; Zero Power Resistance at 25°C:25ohm; Approvals:UL; Maximum Energy Rating at 25°C:5.76J; Maximum Steady State Current at 25°C:1.7A; No. of Pins:2 RoHS Compliant: Yes

NTC INRUSH CURRENT LIMITER, 25 OHM; Product Range:CL Series; Disc Size:13.97mm; Zero Power Resistance at 25°C:25ohm; Approvals:UL; Maximum Energy Rating at 25°C:5.76J; Maximum Steady State Current at 25°C:1.7A; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, 25R, Disc 13.97Mm; Product Range Amphenol Advanced Sensors - 51AC1944 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 25R, Disc 13.97Mm; Product Range Amphenol Advanced Sensors
51AC1944
Ntc Thermistor, 25R, Disc 13.97Mm; Product Range Amphenol Advanced Sensors 51AC1944
NTC THERMISTOR, 25R, DISC 13.97MM; Product Range:CL Series; Disc Size:13.97mm; Zero Power Resistance at 25°C:25ohm; Approvals:UL; Maximum Energy Rating at 25°C:5.76J; Maximum Steady State Current at 25°C:1.7A; SVHC:No SVHC RoHS Compliant: Yes

NTC THERMISTOR, 25R, DISC 13.97MM; Product Range:CL Series; Disc Size:13.97mm; Zero Power Resistance at 25°C:25ohm; Approvals:UL; Maximum Energy Rating at 25°C:5.76J; Maximum Steady State Current at 25°C:1.7A; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number CL-200 81F3399
Product Name TEMP SENSOR, 25 OHM, 1.7A Ntc Inrush Current Limiter, 25 Ohm; Product Range Amphenol Advanced Sensors
Resistance (@25°C) 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 1624366-2 - TE Connectivity
Specs
Resistance (@25°C) 680 ohms
View Details
Thermistor ICs - 1911888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details