Amphenol Corporation TEMP SENSOR, 30K OHM +/-1 DEGC ACCURACY RL0503-17.56K-96-MS

Description
TEMP SENSOR, 30K OHM +/-1 DEGC ACCURACY
Request a Quote Datasheet
Description
TEMP SENSOR, 30K OHM +/-1 DEGC ACCURACY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TEMP SENSOR, 30K OHM +/-1 DEGC ACCURACY - RL0503-17.56K-96-MS - Heilind Electronics, Inc.
Wilmington, MA, United States
TEMP SENSOR, 30K OHM +/-1 DEGC ACCURACY
RL0503-17.56K-96-MS
TEMP SENSOR, 30K OHM +/-1 DEGC ACCURACY RL0503-17.56K-96-MS
TEMP SENSOR, 30K OHM +/-1 DEGC ACCURACY

TEMP SENSOR, 30K OHM +/-1 DEGC ACCURACY

Buy Now
NTC Thermistors - KC004T-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
KC004T-ND
NTC Thermistors KC004T-ND
NTC Thermistor 30k Bead

NTC Thermistor 30k Bead

Buy Now Datasheet
Ntc Thermistor, 30Kohm, +1+C, Radial; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 90B0695 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 30Kohm, +1+C, Radial; Zero Power Resistance At 25°C Amphenol Advanced Sensors
90B0695
Ntc Thermistor, 30Kohm, +1+C, Radial; Zero Power Resistance At 25°C Amphenol Advanced Sensors 90B0695
NTC THERMISTOR, 30KOHM, +1+C, RADIAL; Zero Power Resistance at 25°C:30kohm; Product Range:RL0503 Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; No. of Pins:2 RoHS Compliant: Yes

NTC THERMISTOR, 30KOHM, +1+C, RADIAL; Zero Power Resistance at 25°C:30kohm; Product Range:RL0503 Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number RL0503-17.56K-96-MS KC004T-ND 90B0695
Product Name TEMP SENSOR, 30K OHM +/-1 DEGC ACCURACY NTC Thermistors Ntc Thermistor, 30Kohm, +1+C, Radial; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1839294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
Length 0.0492 inch (1.25 mm)
View Details
190 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC2008000300-190 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
NTC Thermistors - 11031964-00 - TE Connectivity
Specs
Temperature Range -40 to 100 C (-40 to 212 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details