Amphenol Corporation BRASS ENGINE TEMP SENSOR WITH AMPHENOL CONNECTOR GE-1711ATM

Description
BRASS ENGINE TEMP SENSOR WITH AMPHENOL CONNECTOR
Request a Quote Datasheet
Description
BRASS ENGINE TEMP SENSOR WITH AMPHENOL CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BRASS ENGINE TEMP SENSOR WITH AMPHENOL CONNECTOR - GE-1711ATM - Heilind Electronics, Inc.
Wilmington, MA, United States
BRASS ENGINE TEMP SENSOR WITH AMPHENOL CONNECTOR
GE-1711ATM
BRASS ENGINE TEMP SENSOR WITH AMPHENOL CONNECTOR GE-1711ATM
BRASS ENGINE TEMP SENSOR WITH AMPHENOL CONNECTOR

BRASS ENGINE TEMP SENSOR WITH AMPHENOL CONNECTOR

Buy Now
Thermistor, Ets, Brass, 10K, Screw; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 25AC3238 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ets, Brass, 10K, Screw; Zero Power Resistance At 25°C Amphenol Advanced Sensors
25AC3238
Thermistor, Ets, Brass, 10K, Screw; Zero Power Resistance At 25°C Amphenol Advanced Sensors 25AC3238
THERMISTOR, ETS, BRASS, 10K, SCREW; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:-; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Screw; Operating Temperature Min:-40°C RoHS Compliant: Yes

THERMISTOR, ETS, BRASS, 10K, SCREW; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:-; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Screw; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, 10Kohm, Screw Rohs Compliant Amphenol Advanced Sensors - 66AJ7175 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10Kohm, Screw Rohs Compliant Amphenol Advanced Sensors
66AJ7175
Ntc Thermistor, 10Kohm, Screw Rohs Compliant Amphenol Advanced Sensors 66AJ7175
NTC THERMISTOR, 10KOHM, SCREW ROHS COMPLIANT: YES

NTC THERMISTOR, 10KOHM, SCREW ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number GE-1711ATM 25AC3238 66AJ7175
Product Name BRASS ENGINE TEMP SENSOR WITH AMPHENOL CONNECTOR Thermistor, Ets, Brass, 10K, Screw; Zero Power Resistance At 25°C Amphenol Advanced Sensors Ntc Thermistor, 10Kohm, Screw Rohs Compliant Amphenol Advanced Sensors
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

12 Volt (V) Rated Voltage and 1.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0125000780110-160 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 20033261-00 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details