Amphenol Corporation TEMP SENSOR, 47 OHM, 3A CL-80

Description
TEMP SENSOR, 47 OHM, 3A
Request a Quote
Description
TEMP SENSOR, 47 OHM, 3A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TEMP SENSOR, 47 OHM, 3A - CL-80 - Heilind Electronics, Inc.
Wilmington, MA, United States
TEMP SENSOR, 47 OHM, 3A
CL-80
TEMP SENSOR, 47 OHM, 3A CL-80
TEMP SENSOR, 47 OHM, 3A

TEMP SENSOR, 47 OHM, 3A

Buy Now
Thermistor ICs - 2104330P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2104330P
Thermistor ICs 2104330P
ICL 47Ohm,3A Steady State,straight lead

ICL 47Ohm,3A Steady State,straight lead

Supplier's Site
Thermistor ICs - 2104329 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2104329
Thermistor ICs 2104329
ICL 47Ohm,3A Steady State,straight lead

ICL 47Ohm,3A Steady State,straight lead

Supplier's Site
Ntc Inrush Current Limiter, 47 Ohm; Product Range Amphenol Advanced Sensors - 81F3392 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Inrush Current Limiter, 47 Ohm; Product Range Amphenol Advanced Sensors
81F3392
Ntc Inrush Current Limiter, 47 Ohm; Product Range Amphenol Advanced Sensors 81F3392
NTC INRUSH CURRENT LIMITER, 47 OHM; Product Range:CL Series; Disc Size:19.56mm; Zero Power Resistance at 25°C:47ohm; Approvals:UL; Maximum Energy Rating at 25°C:36J; Maximum Steady State Current at 25°C:3A; No. of Pins:2 RoHS Compliant: Yes

NTC INRUSH CURRENT LIMITER, 47 OHM; Product Range:CL Series; Disc Size:19.56mm; Zero Power Resistance at 25°C:47ohm; Approvals:UL; Maximum Energy Rating at 25°C:36J; Maximum Steady State Current at 25°C:3A; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number CL-80 2104330P 81F3392
Product Name TEMP SENSOR, 47 OHM, 3A Thermistor ICs Ntc Inrush Current Limiter, 47 Ohm; Product Range Amphenol Advanced Sensors
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 223-20025136-11-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 70 C (-40 to 158 F)
Resistance (@25°C) 10000 ohms
View Details
Thermistor ICs - 2117958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details