Amphenol Corporation NTC Thermistors JS8746A-0.15

Description
NTC Thermistor 10k Probe
Request a Quote Datasheet
Description
NTC Thermistor 10k Probe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 235-1693-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
235-1693-ND
NTC Thermistors 235-1693-ND
NTC Thermistor 10k Probe

NTC Thermistor 10k Probe

Buy Now Datasheet
TEMP SENSOR, 0.15, 1000MM HARSH ENVIRONMENT - JS8746A-0.15 - Heilind Electronics, Inc.
Wilmington, MA, United States
TEMP SENSOR, 0.15, 1000MM HARSH ENVIRONMENT
JS8746A-0.15
TEMP SENSOR, 0.15, 1000MM HARSH ENVIRONMENT JS8746A-0.15
TEMP SENSOR, 0.15, 1000MM HARSH ENVIRONMENT

TEMP SENSOR, 0.15, 1000MM HARSH ENVIRONMENT

Buy Now

Technical Specifications

  DigiKey Heilind Electronics, Inc.
Product Category Thermistors Thermistors
Product Number 235-1693-ND JS8746A-0.15
Product Name NTC Thermistors TEMP SENSOR, 0.15, 1000MM HARSH ENVIRONMENT
Housing Probe/Closed Tube
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC1021401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
12 Volt (V) Rated Voltage and 1.5 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500150-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 245 C (473 F)
View Details