Amphenol Corporation INRSH CURR LIMITER,16A 0.5 OHM THERMISTOR CL-101

Description
INRSH CURR LIMITER,16A 0.5 OHM THERMISTOR
Request a Quote
Description
INRSH CURR LIMITER,16A 0.5 OHM THERMISTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INRSH CURR LIMITER,16A 0.5 OHM THERMISTOR - CL-101 - Heilind Electronics, Inc.
Wilmington, MA, United States
INRSH CURR LIMITER,16A 0.5 OHM THERMISTOR
CL-101
INRSH CURR LIMITER,16A 0.5 OHM THERMISTOR CL-101
INRSH CURR LIMITER,16A 0.5 OHM THERMISTOR

INRSH CURR LIMITER,16A 0.5 OHM THERMISTOR

Buy Now
Thermistor ICs - 2579499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2579499
Thermistor ICs 2579499
NTC Inrush Current Limiter,CL Series

NTC Inrush Current Limiter,CL Series

Supplier's Site
Thermistor ICs - 2579500P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2579500P
Thermistor ICs 2579500P
NTC Inrush Current Limiter,CL Series

NTC Inrush Current Limiter,CL Series

Supplier's Site
Thermistor ICs - 2579500 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2579500
Thermistor ICs 2579500
NTC Inrush Current Limiter,CL Series

NTC Inrush Current Limiter,CL Series

Supplier's Site
Ntc Inrush Current Limiter, 0.5 Ohm; Product Range Amphenol Advanced Sensors - 16F5008 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Inrush Current Limiter, 0.5 Ohm; Product Range Amphenol Advanced Sensors
16F5008
Ntc Inrush Current Limiter, 0.5 Ohm; Product Range Amphenol Advanced Sensors 16F5008
NTC INRUSH CURRENT LIMITER, 0.5 OHM; Product Range:CL Series; Disc Size:23.62mm; Zero Power Resistance at 25°C:0.5ohm; Approvals:UL; Maximum Energy Rating at 25°C:28.8J; Maximum Steady State Current at 25°C:16A; No. of Pins:2Pins RoHS Compliant: Yes

NTC INRUSH CURRENT LIMITER, 0.5 OHM; Product Range:CL Series; Disc Size:23.62mm; Zero Power Resistance at 25°C:0.5ohm; Approvals:UL; Maximum Energy Rating at 25°C:28.8J; Maximum Steady State Current at 25°C:16A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Ntc Thermistor, 0R5, Disc 23.62Mm; Product Range Amphenol Advanced Sensors - 51AC1938 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 0R5, Disc 23.62Mm; Product Range Amphenol Advanced Sensors
51AC1938
Ntc Thermistor, 0R5, Disc 23.62Mm; Product Range Amphenol Advanced Sensors 51AC1938
NTC THERMISTOR, 0R5, DISC 23.62MM; Product Range:CL Series; Disc Size:23.62mm; Zero Power Resistance at 25°C:0.5ohm; Approvals:UL; Maximum Energy Rating at 25°C:28.8J; Maximum Steady State Current at 25°C:16A; SVHC:No SVHC RoHS Compliant: Yes

NTC THERMISTOR, 0R5, DISC 23.62MM; Product Range:CL Series; Disc Size:23.62mm; Zero Power Resistance at 25°C:0.5ohm; Approvals:UL; Maximum Energy Rating at 25°C:28.8J; Maximum Steady State Current at 25°C:16A; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number CL-101 2579499 16F5008
Product Name INRSH CURR LIMITER,16A 0.5 OHM THERMISTOR Thermistor ICs Ntc Inrush Current Limiter, 0.5 Ohm; Product Range Amphenol Advanced Sensors
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2008000260-170 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 70 to 110 ohms
Special Reference Temperature 170 C (338 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-250 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details