Amphenol Corporation TEMP SENSOR, 10K OHM, 0.3MM CU WIRE DC95F103W

Description
TEMP SENSOR, 10K OHM, 0.3MM CU WIRE
Request a Quote Datasheet
Description
TEMP SENSOR, 10K OHM, 0.3MM CU WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TEMP SENSOR, 10K OHM, 0.3MM CU WIRE - DC95F103W - Heilind Electronics, Inc.
Wilmington, MA, United States
TEMP SENSOR, 10K OHM, 0.3MM CU WIRE
DC95F103W
TEMP SENSOR, 10K OHM, 0.3MM CU WIRE DC95F103W
TEMP SENSOR, 10K OHM, 0.3MM CU WIRE

TEMP SENSOR, 10K OHM, 0.3MM CU WIRE

Buy Now
NTC Thermistors - 235-1004-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
235-1004-ND
NTC Thermistors 235-1004-ND
NTC Thermistor 10k Bead

NTC Thermistor 10k Bead

Buy Now Datasheet
Thermistor, Ntc, 10Kohm, 0.2%, Radial; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 52F3324 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10Kohm, 0.2%, Radial; Zero Power Resistance At 25°C Amphenol Advanced Sensors
52F3324
Thermistor, Ntc, 10Kohm, 0.2%, Radial; Zero Power Resistance At 25°C Amphenol Advanced Sensors 52F3324
THERMISTOR, NTC, 10KOHM, 0.2%, RADIAL; Zero Power Resistance at 25°C:10kohm; Product Range:DC95 Series; Thermistor Mounting:Through Hole; Beta Value (K):3969K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: No

THERMISTOR, NTC, 10KOHM, 0.2%, RADIAL; Zero Power Resistance at 25°C:10kohm; Product Range:DC95 Series; Thermistor Mounting:Through Hole; Beta Value (K):3969K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number DC95F103W 235-1004-ND 52F3324
Product Name TEMP SENSOR, 10K OHM, 0.3MM CU WIRE NTC Thermistors Thermistor, Ntc, 10Kohm, 0.2%, Radial; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC0121401500150-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details