Amphenol Corporation TEMP SENSOR, INSUL CHIP & LEAD , 5K OHM +/-2% @ 25 DEGC NKA502C4AR2C

Description
TEMP SENSOR, INSUL CHIP & LEAD , 5K OHM +/-2% @ 25 DEGC
Request a Quote Datasheet
Description
TEMP SENSOR, INSUL CHIP & LEAD , 5K OHM +/-2% @ 25 DEGC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TEMP SENSOR, INSUL CHIP & LEAD , 5K OHM +/-2% @ 25 DEGC - NKA502C4AR2C - Heilind Electronics, Inc.
Wilmington, MA, United States
TEMP SENSOR, INSUL CHIP & LEAD , 5K OHM +/-2% @ 25 DEGC
NKA502C4AR2C
TEMP SENSOR, INSUL CHIP & LEAD , 5K OHM +/-2% @ 25 DEGC NKA502C4AR2C
TEMP SENSOR, INSUL CHIP & LEAD , 5K OHM +/-2% @ 25 DEGC

TEMP SENSOR, INSUL CHIP & LEAD , 5K OHM +/-2% @ 25 DEGC

Buy Now
NTC Thermistors - 235-1387-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
235-1387-ND
NTC Thermistors 235-1387-ND
NTC Thermistor 5k Bead

NTC Thermistor 5k Bead

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey
Product Category Thermistors Thermistors
Product Number NKA502C4AR2C 235-1387-ND
Product Name TEMP SENSOR, INSUL CHIP & LEAD , 5K OHM +/-2% @ 25 DEGC NTC Thermistors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details