Molex NTC EPOXY-3892 40mm 5K1% 215272-3505

Description
NTC EPOXY-3892 40mm 5K1%
Request a Quote
Description
NTC EPOXY-3892 40mm 5K1%
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NTC thermistor, part number 37AJ7672, features a zero power resistance of 5 kΩ at 25°C with a beta value of 3892K. It is designed for temperature sensing applications and is part of the 215272 series. The thermistor is encapsulated in epoxy and comes with a cable assembly measuring 40.00 mm in length. It has a single-ended connector configuration and is compliant with RoHS regulations. The thermistor is wire leaded and has a resistance tolerance of 1%. This product is suitable for engineers looking for reliable temperature sensing components in their projects.

Datasheet Summary
Powered by GS/AI

The NTC thermistor, part number 37AJ7672, features a zero power resistance of 5 kΩ at 25°C with a beta value of 3892K. It is designed for temperature sensing applications and is part of the 215272 series. The thermistor is encapsulated in epoxy and comes with a cable assembly measuring 40.00 mm in length. It has a single-ended connector configuration and is compliant with RoHS regulations. The thermistor is wire leaded and has a resistance tolerance of 1%. This product is suitable for engineers looking for reliable temperature sensing components in their projects.

Suppliers

Company
Product
Description
Supplier Links
NTC EPOXY-3892 40mm 5K1% - 215272-3505 - Heilind Electronics, Inc.
Wilmington, MA, United States
NTC EPOXY-3892 40mm 5K1%
215272-3505
NTC EPOXY-3892 40mm 5K1% 215272-3505
NTC EPOXY-3892 40mm 5K1%

NTC EPOXY-3892 40mm 5K1%

Buy Now
Thermistor, Ntc, 3892K, 5 Kohm; Zero Power Resistance At 25°C Molex - 37AJ7672 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 3892K, 5 Kohm; Zero Power Resistance At 25°C Molex
37AJ7672
Thermistor, Ntc, 3892K, 5 Kohm; Zero Power Resistance At 25°C Molex 37AJ7672
THERMISTOR, NTC, 3892K, 5 KOHM; Zero Power Resistance at 25°C:5kohm; Product Range:215272 Series; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

THERMISTOR, NTC, 3892K, 5 KOHM; Zero Power Resistance at 25°C:5kohm; Product Range:215272 Series; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 215272-3505 37AJ7672
Product Name NTC EPOXY-3892 40mm 5K1% Thermistor, Ntc, 3892K, 5 Kohm; Zero Power Resistance At 25°C Molex
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1527135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 20 sec, in air
Length 0.1969 inch (5 mm)
View Details
PTC Thermistors - KLC0121401500210-198 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
12 Volt (V) Rated Voltage and 1.5 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500150-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 245 C (473 F)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details