Amphenol Advanced Sensors TEMP SENSOR, 47 OHM, 3A CL-80A

Description
TEMP SENSOR, 47 OHM, 3A
Request a Quote
Description
TEMP SENSOR, 47 OHM, 3A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TEMP SENSOR, 47 OHM, 3A - CL-80A - Heilind Electronics, Inc.
Wilmington, MA, United States
TEMP SENSOR, 47 OHM, 3A
CL-80A
TEMP SENSOR, 47 OHM, 3A CL-80A
TEMP SENSOR, 47 OHM, 3A

TEMP SENSOR, 47 OHM, 3A

Buy Now
Ntc Inrush Current Limiter, 47 Ohm; Product Range Amphenol Advanced Sensors - 67H2991 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Inrush Current Limiter, 47 Ohm; Product Range Amphenol Advanced Sensors
67H2991
Ntc Inrush Current Limiter, 47 Ohm; Product Range Amphenol Advanced Sensors 67H2991
NTC INRUSH CURRENT LIMITER, 47 OHM; Product Range:CL Series; Disc Size:19.56mm; Zero Power Resistance at 25°C:47ohm; Approvals:UL; Maximum Energy Rating at 25°C:36J; Maximum Steady State Current at 25°C:3A; No. of Pins:2 RoHS Compliant: Yes

NTC INRUSH CURRENT LIMITER, 47 OHM; Product Range:CL Series; Disc Size:19.56mm; Zero Power Resistance at 25°C:47ohm; Approvals:UL; Maximum Energy Rating at 25°C:36J; Maximum Steady State Current at 25°C:3A; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number CL-80A 67H2991
Product Name TEMP SENSOR, 47 OHM, 3A Ntc Inrush Current Limiter, 47 Ohm; Product Range Amphenol Advanced Sensors
Resistance (@25°C) 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC0125000780110-160 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
115 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC0113400230-115 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details