Amphenol Corporation TEMP SENSOR, 10K OHM, 0.3MM CU WIRE, PB FREE DC95F103WN

Description
TEMP SENSOR, 10K OHM, 0.3MM CU WIRE, PB FREE
Request a Quote Datasheet
Description
TEMP SENSOR, 10K OHM, 0.3MM CU WIRE, PB FREE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TEMP SENSOR, 10K OHM, 0.3MM CU WIRE, PB FREE - DC95F103WN - Heilind Electronics, Inc.
Wilmington, MA, United States
TEMP SENSOR, 10K OHM, 0.3MM CU WIRE, PB FREE
DC95F103WN
TEMP SENSOR, 10K OHM, 0.3MM CU WIRE, PB FREE DC95F103WN
TEMP SENSOR, 10K OHM, 0.3MM CU WIRE, PB FREE

TEMP SENSOR, 10K OHM, 0.3MM CU WIRE, PB FREE

Buy Now
NTC Thermistors - 235-1468-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
235-1468-ND
NTC Thermistors 235-1468-ND
NTC Thermistor 10k Bead

NTC Thermistor 10k Bead

Buy Now Datasheet
Thermistor, Ntc, +60+C, 10Kohm; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 84R8371 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, +60+C, 10Kohm; Zero Power Resistance At 25°C Amphenol Advanced Sensors
84R8371
Thermistor, Ntc, +60+C, 10Kohm; Zero Power Resistance At 25°C Amphenol Advanced Sensors 84R8371
THERMISTOR, NTC, +60+C, 10KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:DC95 Series; Thermistor Mounting:Through Hole; Beta Value (K):3969K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; No. of Pins:2 RoHS Compliant: Yes

THERMISTOR, NTC, +60+C, 10KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:DC95 Series; Thermistor Mounting:Through Hole; Beta Value (K):3969K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number DC95F103WN 235-1468-ND 84R8371
Product Name TEMP SENSOR, 10K OHM, 0.3MM CU WIRE, PB FREE NTC Thermistors Thermistor, Ntc, +60+C, 10Kohm; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 7062759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 0.3000 ±% Full Scale
Thermal Time Constant 15 sec, in air
View Details