Amphenol Corporation TEMP SENSOR, 10 OHM, 3.2A CL-110

Description
TEMP SENSOR, 10 OHM, 3.2A
Request a Quote
Description
TEMP SENSOR, 10 OHM, 3.2A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TEMP SENSOR, 10 OHM, 3.2A - CL-110 - Heilind Electronics, Inc.
Wilmington, MA, United States
TEMP SENSOR, 10 OHM, 3.2A
CL-110
TEMP SENSOR, 10 OHM, 3.2A CL-110
TEMP SENSOR, 10 OHM, 3.2A

TEMP SENSOR, 10 OHM, 3.2A

Buy Now
Thermistor ICs - 2104307 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2104307
Thermistor ICs 2104307
Amphenol Advanced Sensors CL-110

Amphenol Advanced Sensors CL-110

Supplier's Site
Thermistor ICs - 2104308P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2104308P
Thermistor ICs 2104308P
Amphenol Advanced Sensors CL-110

Amphenol Advanced Sensors CL-110

Supplier's Site
Thermistor ICs - 2104308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2104308
Thermistor ICs 2104308
Amphenol Advanced Sensors CL-110

Amphenol Advanced Sensors CL-110

Supplier's Site
Thermistor;ICL;NTC;Res 10 Ohms;Tol 25%;Radial;Disc;Cur-Rtg 3.2 A;Dia-Max 0.4 In - 58-CL-110 - Utmel Electronic Limited
Hong Kong, China
Thermistor;ICL;NTC;Res 10 Ohms;Tol 25%;Radial;Disc;Cur-Rtg 3.2 A;Dia-Max 0.4 In
58-CL-110
Thermistor;ICL;NTC;Res 10 Ohms;Tol 25%;Radial;Disc;Cur-Rtg 3.2 A;Dia-Max 0.4 In 58-CL-110
Thermistor;ICL;NTC;R es 10 Ohms;Tol 25%;Radial;Disc;Cur- Rtg 3.2 A;Dia-Max 0.4 In

Thermistor;ICL;NTC;Res 10 Ohms;Tol 25%;Radial;Disc;Cur-Rtg 3.2 A;Dia-Max 0.4 In

Supplier's Site
Ntc Inrush Current Limiter, 10 Ohm; Product Range Amphenol Advanced Sensors - 46F455 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Inrush Current Limiter, 10 Ohm; Product Range Amphenol Advanced Sensors
46F455
Ntc Inrush Current Limiter, 10 Ohm; Product Range Amphenol Advanced Sensors 46F455
NTC INRUSH CURRENT LIMITER, 10 OHM; Product Range:CL Series; Disc Size:10.16mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:4.32J; Maximum Steady State Current at 25°C:3.2A; No. of Pins:2Pins RoHS Compliant: Yes

NTC INRUSH CURRENT LIMITER, 10 OHM; Product Range:CL Series; Disc Size:10.16mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:4.32J; Maximum Steady State Current at 25°C:3.2A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number CL-110 2104307 58-CL-110 46F455
Product Name TEMP SENSOR, 10 OHM, 3.2A Thermistor ICs Thermistor;ICL;NTC;Res 10 Ohms;Tol 25%;Radial;Disc;Cur-Rtg 3.2 A;Dia-Max 0.4 In Ntc Inrush Current Limiter, 10 Ohm; Product Range Amphenol Advanced Sensors
Package / Electrode Type Chip/Surface
Length 0.1701 inch (4.32 mm)
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC0321401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details