Amphenol Corporation TEMP SENSOR, 50 OHM, 1.1A CL-140

Description
TEMP SENSOR, 50 OHM, 1.1A
Request a Quote
Description
TEMP SENSOR, 50 OHM, 1.1A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TEMP SENSOR, 50 OHM, 1.1A - CL-140 - Heilind Electronics, Inc.
Wilmington, MA, United States
TEMP SENSOR, 50 OHM, 1.1A
CL-140
TEMP SENSOR, 50 OHM, 1.1A CL-140
TEMP SENSOR, 50 OHM, 1.1A

TEMP SENSOR, 50 OHM, 1.1A

Buy Now
Thermistor ICs - 2104311 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2104311
Thermistor ICs 2104311
Amphenol Advanced Sensors CL-140

Amphenol Advanced Sensors CL-140

Supplier's Site
Thermistor ICs - 2104313P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2104313P
Thermistor ICs 2104313P
Amphenol Advanced Sensors CL-140

Amphenol Advanced Sensors CL-140

Supplier's Site
Ntc Inrush Current Limiter, 50 Ohm; Product Range Amphenol Advanced Sensors - 81F3396 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Inrush Current Limiter, 50 Ohm; Product Range Amphenol Advanced Sensors
81F3396
Ntc Inrush Current Limiter, 50 Ohm; Product Range Amphenol Advanced Sensors 81F3396
NTC INRUSH CURRENT LIMITER, 50 OHM; Product Range:CL Series; Disc Size:11.43mm; Zero Power Resistance at 25°C:50ohm; Approvals:UL; Maximum Energy Rating at 25°C:4.32J; Maximum Steady State Current at 25°C:1.1A; No. of Pins:2 RoHS Compliant: Yes

NTC INRUSH CURRENT LIMITER, 50 OHM; Product Range:CL Series; Disc Size:11.43mm; Zero Power Resistance at 25°C:50ohm; Approvals:UL; Maximum Energy Rating at 25°C:4.32J; Maximum Steady State Current at 25°C:1.1A; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number CL-140 2104311 81F3396
Product Name TEMP SENSOR, 50 OHM, 1.1A Thermistor ICs Ntc Inrush Current Limiter, 50 Ohm; Product Range Amphenol Advanced Sensors
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC0321401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
115 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC0113400230-115 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details