Amphenol Corporation TEMP SENSOR, 1.3 OHM, 8A CL-21

Description
TEMP SENSOR, 1.3 OHM, 8A
Request a Quote
Description
TEMP SENSOR, 1.3 OHM, 8A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TEMP SENSOR, 1.3 OHM, 8A - CL-21 - Heilind Electronics, Inc.
Wilmington, MA, United States
TEMP SENSOR, 1.3 OHM, 8A
CL-21
TEMP SENSOR, 1.3 OHM, 8A CL-21
TEMP SENSOR, 1.3 OHM, 8A

TEMP SENSOR, 1.3 OHM, 8A

Buy Now
Thermistor ICs - 2579506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2579506
Thermistor ICs 2579506
NTC Inrush Current Limiter,CL Series

NTC Inrush Current Limiter,CL Series

Supplier's Site
Thermistor ICs - 2579506P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2579506P
Thermistor ICs 2579506P
NTC Inrush Current Limiter,CL Series

NTC Inrush Current Limiter,CL Series

Supplier's Site
Thermistor ICs - 2579505 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2579505
Thermistor ICs 2579505
NTC Inrush Current Limiter,CL Series

NTC Inrush Current Limiter,CL Series

Supplier's Site
Ntc Inrush Current Limiter, 1.3 Ohm; Product Range Amphenol Advanced Sensors - 16F5007 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Inrush Current Limiter, 1.3 Ohm; Product Range Amphenol Advanced Sensors
16F5007
Ntc Inrush Current Limiter, 1.3 Ohm; Product Range Amphenol Advanced Sensors 16F5007
NTC INRUSH CURRENT LIMITER, 1.3 OHM; Product Range:CL Series; Disc Size:13.97mm; Zero Power Resistance at 25°C:1.3ohm; Approvals:UL; Maximum Energy Rating at 25°C:5.76J; Maximum Steady State Current at 25°C:8A; No. of Pins:2Pins RoHS Compliant: Yes

NTC INRUSH CURRENT LIMITER, 1.3 OHM; Product Range:CL Series; Disc Size:13.97mm; Zero Power Resistance at 25°C:1.3ohm; Approvals:UL; Maximum Energy Rating at 25°C:5.76J; Maximum Steady State Current at 25°C:8A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Ntc Thermistor, 1R3, Disc 13.97Mm; Product Range Amphenol Advanced Sensors - 51AC1945 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 1R3, Disc 13.97Mm; Product Range Amphenol Advanced Sensors
51AC1945
Ntc Thermistor, 1R3, Disc 13.97Mm; Product Range Amphenol Advanced Sensors 51AC1945
NTC THERMISTOR, 1R3, DISC 13.97MM; Product Range:CL Series; Disc Size:13.97mm; Zero Power Resistance at 25°C:1.3ohm; Approvals:UL; Maximum Energy Rating at 25°C:5.76J; Maximum Steady State Current at 25°C:8A; SVHC:No SVHC RoHS Compliant: Yes

NTC THERMISTOR, 1R3, DISC 13.97MM; Product Range:CL Series; Disc Size:13.97mm; Zero Power Resistance at 25°C:1.3ohm; Approvals:UL; Maximum Energy Rating at 25°C:5.76J; Maximum Steady State Current at 25°C:8A; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number CL-21 2579506 16F5007
Product Name TEMP SENSOR, 1.3 OHM, 8A Thermistor ICs Ntc Inrush Current Limiter, 1.3 Ohm; Product Range Amphenol Advanced Sensors
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2008000300-190 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1500 to 3000 ohms
Special Reference Temperature 190 C (374 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details