Amphenol Corporation TEMP SENSOR, 10K OHM, +/-10% @ 25 DEGC RL1005-5744-103-D1

Description
TEMP SENSOR, 10K OHM, +/-10% @ 25 DEGC
Request a Quote Datasheet
Description
TEMP SENSOR, 10K OHM, +/-10% @ 25 DEGC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TEMP SENSOR, 10K OHM, +/-10% @ 25 DEGC - RL1005-5744-103-D1 - Heilind Electronics, Inc.
Wilmington, MA, United States
TEMP SENSOR, 10K OHM, +/-10% @ 25 DEGC
RL1005-5744-103-D1
TEMP SENSOR, 10K OHM, +/-10% @ 25 DEGC RL1005-5744-103-D1
TEMP SENSOR, 10K OHM, +/-10% @ 25 DEGC

TEMP SENSOR, 10K OHM, +/-10% @ 25 DEGC

Buy Now
NTC Thermistors - KC025N-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
KC025N-ND
NTC Thermistors KC025N-ND
NTC Thermistor 10k Disc, 2.8mm Dia x 3.3mm W

NTC Thermistor 10k Disc, 2.8mm Dia x 3.3mm W

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 46F434 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors
46F434
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors 46F434
NTC THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:RL10 Series; Thermistor Mounting:Through Hole; Beta Value (K):4073K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-50°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:RL10 Series; Thermistor Mounting:Through Hole; Beta Value (K):4073K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-50°C RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, 10K, Radial Leaded Rohs Compliant Amphenol Advanced Sensors - 66AH3766 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10K, Radial Leaded Rohs Compliant Amphenol Advanced Sensors
66AH3766
Ntc Thermistor, 10K, Radial Leaded Rohs Compliant Amphenol Advanced Sensors 66AH3766
NTC THERMISTOR, 10K, RADIAL LEADED ROHS COMPLIANT: YES

NTC THERMISTOR, 10K, RADIAL LEADED ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number RL1005-5744-103-D1 KC025N-ND 46F434 66AH3766
Product Name TEMP SENSOR, 10K OHM, +/-10% @ 25 DEGC NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors Ntc Thermistor, 10K, Radial Leaded Rohs Compliant Amphenol Advanced Sensors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 2025357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-130 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 130 C (266 F)
View Details
NTC Thermistors - 223-20025136-12-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 70 C (-40 to 158 F)
Resistance (@25°C) 10000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details