Amphenol Advanced Sensors TEMP SENSOR, I2C, 2%RH, 3.3V CC2D23

Description
TEMP SENSOR, I2C, 2%RH, 3.3V
Request a Quote
Description
TEMP SENSOR, I2C, 2%RH, 3.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TEMP SENSOR, I2C, 2%RH, 3.3V - CC2D23 - Heilind Electronics, Inc.
Wilmington, MA, United States
TEMP SENSOR, I2C, 2%RH, 3.3V
CC2D23
TEMP SENSOR, I2C, 2%RH, 3.3V CC2D23
TEMP SENSOR, I2C, 2%RH, 3.3V

TEMP SENSOR, I2C, 2%RH, 3.3V

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Thermistors
Product Number CC2D23
Product Name TEMP SENSOR, I2C, 2%RH, 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2021401500210-260 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 260 C (500 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
24 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0221401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details