Heilind Electronics, Inc. Datasheets for Touch Switches and Tactile Switches

Touch switches and tactile switches operate by touching or pressing to make a connection. Touch switches are touch-operated devices that do not have moving parts. Tactile switches are electromechanical and provide tactile feedback.
Touch Switches and Tactile Switches: Learn more

Product Name Notes
.170" HIGH TACT SWITCH THROUGH HOLE MOUNT
.WITCH TACTILE SPST-NO 0.05A 12V
12MM SQUARE TACT SWITCH
52-PV4F2B0113R1M26
6C LOW PROFILE SWITCH
ADTSHW69NV
B200522
CUT REEL - SWITCH TACTILE SPST -NO 0.05A 12V
CUT TAPE - SWITCH TACTILE SPST -NO 0.05A 12V
CUT TAPE -TACT SWITCH,SMD,SPST 50MA,12VDC, TOP ACTED BLU LED
DWG#: P010005 TL1105DF160Q
FSM14JH=6MM TACT SWITCH, HIGH
FSM16JH=6MM TACT SWITCH, HIGH
FSM2JH=6MM TACT SWITCH, HIGH T
FSM4JAH=6MM TACT SWITCH, HIGH
FSM4JSMA=SMT,TACTILE ,PB SWITCH
FSMRA2JH04=R/A,TACT PB SW,160G
FSMRA3JH04=R/A,TACT PB SW,160G
FSMRA4JH04=R/A,TACT PB SW ,160G
J100515 J100515
J100615 300 PER REEL
KEYCAP 12MM SG BLK FITS 12MM SER
KEYCAP 12MM SG LT GREY FITS 12 MM SER
KEYCAP 4MM SQ BLK FITS 6MM SER
KEYCAP 4MM SQ BLUE FITS 6MM SER
KEYCAP 4MM SQ LT GR FITS 6MM SER
KEYCAP 4MM SQ ORANGE FOR 6MM B3F
KEYCAP 4MM SQ RED FITS 6MM SER
KEYCAP 9.5MM DIA BLACK 12MM B3F
KEYCAP 9MM LT GREY FITS 12MM SER
KEYCAP 9MM SG BLK FITS 12MM SER
KEYCAP ROUND 6MM BLK FOR B3F
KEYSWITCH MANUAL SWITCHES
LIGHT TOUCH SWITCH, 3.5X2.9MM
LOW PROFILE WASHABLE TACTILES-RED
N301101
P001099
P001101 0.05A 12V
P001102 TACT SWITCH
P001110
P003110 12V
P006330
P010002
P010003
P010009
P010025
P010055
P010201
P010205
P010309
P010314 P010314
P010338
P010468
P010471
P010513 12V
P010516 SPST-NO 0.05A 12V
P010517 12V
P010536 12V
P010632 4K REEL
P021222
P314003
P410002 P410002
P420000 SPST-NO 0.05A 12V
P650
SPST 2.6 N RD Button Gull wing surface mount tactil
SWITCH PUSH SPST-NO 0.05A 24V
SWITCH SMD 3.5N. WITHOUT
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH TACTILE SPST-NO 0.05A 24V GOLD PLATED
SWITCH TACTILE SPST-NO 0.05A 24V
SWITCH TH 3.5N. WITHOUT A
SWITCH TH 3.5N.
SWITCH TH AG/HIGH TEMP. R
SWITCH, ILLUM TACT THT 6X6,100GF HI BLU
SWITCH, ILLUM TACT THT 6X6,100GF HI RED
SWITCH, ILLUM TACT THT 6X6,100GF HI SOFT ORG
SWITCH, ILLUM TACT THT 6X6,100GF HI YEL/GRN
SWITCH, ILLUM TACT THT 6X6,100GF LI BLU
SWITCH, ILLUM TACT THT 6X6,100GF LI RED
SWITCH, ILLUM TACT THT 6X6,100GF LI SOFT ORG
SWITCH, ILLUM TACT THT 6X6,100GF LI YEL/GRN
SWITCH, ILLUM TACT THT 6X6,160GF HI BLU
SWITCH, ILLUM TACT THT 6X6,160GF HI SOFT ORG
SWITCH, ILLUM TACT THT 6X6,160GF HI YEL/GRN
SWITCH, ILLUM TACT THT 6X6,160GF LI BLU
SWITCH, ILLUM TACT THT 6X6,160GF LI RED
SWITCH, ILLUM TACT THT 6X6,160GF LI SOFT ORG
SWITCH, ILLUM TACT THT 6X6,160GF LI YEL/GRN
SWITCH, ILLUM TACT THT 6X6,260GF LI BLU
SWITCH, ILLUM TACT THT 6X6,260GF LI RED
SWITCH, ILLUM TACT THT 6X6,260GF LI SOFT ORG
SWITCH, ILLUM TACT THT 6X6,260GF LI YEL/GRN
SWITCH, ILLUM TACT THT 6X6,520GF LI BLU
Switches & Front Panel Switch, Tactile
T351000
TACT SWITCH MORMJ1222
TACT SWITCH PCB MOUNT
TACT, 50MA, SPST-NO, SMT TAPE AND REEL
TACT,RTANG,SMT,SEALE D,GUI
TACTILE SWITCH
TACTILE SWTCH W INTEG KEY TP 4.9MM, 150GF, PC PIN
TACTILE SWTCH W INTEG KEY TP 7.0MM, 150GF, GULL WING
TACTILE SWTCH W INTEG KEY TP 7.0MM, 150GF, PC PIN
TACTILE SWTCH W INTEG KEY TP 7.0MM, 260GF, PC PIN
TL1105CF160QWHTACT J100004
XP0288A