Amphenol Advanced Sensors RING TERM TEMP SENSR,10KOHM, 2%,M3.5 LUG,150MM WIRE LEADS RTS103C1R2M35L151

Description
RING TERM TEMP SENSR,10KOHM, 2%,M3.5 LUG,150MM WIRE LEADS
Request a Quote Datasheet
Description
RING TERM TEMP SENSR,10KOHM, 2%,M3.5 LUG,150MM WIRE LEADS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING TERM TEMP SENSR,10KOHM, 2%,M3.5 LUG,150MM WIRE LEADS - RTS103C1R2M35L151 - Heilind Electronics, Inc.
Wilmington, MA, United States
RING TERM TEMP SENSR,10KOHM, 2%,M3.5 LUG,150MM WIRE LEADS
RTS103C1R2M35L151
RING TERM TEMP SENSR,10KOHM, 2%,M3.5 LUG,150MM WIRE LEADS RTS103C1R2M35L151
RING TERM TEMP SENSR,10KOHM, 2%,M3.5 LUG,150MM WIRE LEADS

RING TERM TEMP SENSR,10KOHM, 2%,M3.5 LUG,150MM WIRE LEADS

Buy Now
NTC Thermistors - 45-RTS103C1R2M35L151-ND - DigiKey
Thief River Falls, MN, United States
RING TERMINAL TEMP, 10K 2%, M3.5

RING TERMINAL TEMP, 10K 2%, M3.5

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey
Product Category Thermistors Thermistors
Product Number RTS103C1R2M35L151 45-RTS103C1R2M35L151-ND
Product Name RING TERM TEMP SENSR,10KOHM, 2%,M3.5 LUG,150MM WIRE LEADS NTC Thermistors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 20021086-03 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
PTC Thermistors - KLC2021401500210-250 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details