Heilind Electronics, Inc. Datasheets for Industrial Enclosures
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more
| Product Name | Notes |
|---|---|
| 1 PLASTIC NEMA,SOLID | |
| 10B METAL COVER FOR HOOD CABLE | |
| 4005178 BUD PN | |
| 48014-1 | |
| 49051 REV B | |
| AC-418 MOD | |
| Alum Encl.5.8X4.3X 3In | |
| ALUM NEMA, NATURAL | |
| AN-2867-B MOD REV B ALUM NEMA, BLACK MODIFIED | |
| CN-R USB A FEMALE ENDCAP BLACK | |
| CN-R USB B ENDCAP BLACK | |
| CN-RL HOUSING BLACK | |
| CU-124 MOD | |
| CU-3244-MB MOD | |
| ECONOBOX NATURAL modified to be finished in BUD EBL | |
| Enclosures, Boxes, Racks Boxes, Environmentally Sealed NEMA - Plastic | |
| Enclosures, Boxes, Racks Boxes, Metal | |
| Enclosures, Boxes, Racks Boxes, Plastic | |
| IP68,N6,AL,CONT GSKT,WLD | |
| IP68,NEMA 6,AL,CONT GSKT, | |
| NBF-32316 MOD | |
| NEMA BOX B, INDOOR CLEAR UPC#:666020177131 | |
| NEMA BOX PC/PBT OUTDR STK | |
| NEMA ENCLOSURE ABS PLASTIC (12 | |
| NEMA ENCLOSURE ABS PLASTIC (5. | |
| PIP-11775 modified | |
| PLASTIC BOX, GRAY | |
| PLASTIC IP BOX, 130X130X60 | |
| PLASTIC NEMA, SOLID 49354 | |
| PLASTIC NEMA, SOLID, ABS UPC#:666020161451 | |
| PLASTIC NEMA, SOLID, ABS UPC#:666020175564 | |
| PLASTIC NEMA, SOLID, PC UPC#:666020023049 | |
| PLASTIC NEMA, SOLID, PC | |
| PLASTIC NEMA, SOLID | |
| PN-1332-MB MOD PER DWG 113694 113694 REV.B | |
| PNR-2606-DG MOD | |
| PTQ-11050 MOD | |
| SHIELDED BOX | |
| SHT MTL NEMA BOX B, 24X24X10 | |
| Slotted Duct, PVC,1"X3"X6',ADH,LGR Y | |
| STEEL NEMA BOX | |
| TYPE A USB HOOD - BLACK LSZH | |
| Type B USB Hood - Black LSZH |