TE Connectivity
P011NT 5K1% 4.7X 68 2N
PF0001822
Description
P011NT 5K1% 4.7X 68 2N
-
Heilind Electronics, Inc.
Request a Quote
Email Supplier
Description
P011NT 5K1% 4.7X 68 2N
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Thermistors |
|
Product Number
|
PF0001822 |
|
Product Name
|
P011NT 5K1% 4.7X 68 2N |
Unlock Full Specs
to access all available technical data
Similar Products
Package / Electrode Type
Bead
Coating
Glass
Temperature Range
-55 to 150 C (-67 to 302 F)
View Details
Package / Electrode Type
Chip/Surface
Thermal Time Constant
100 sec, in air
Length
0.2756 inch (7 mm)
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Lead Style
Radial
Temperature Range
-40 to 200 C (-40 to 392 F)
Resistance (@25°C)
0.5000 to 200 ohms
View Details
KOA Speer Electronics, Inc.
Package / Electrode Type
Chip/Surface
Features
PTC
Thermal Time Constant
1 to 1.5 sec, in air
View Details