Molex NTC THRMSTR PROBE,10K1%, 100.0mm PIGTAIL,3892K BETA 218535-3607

Description
NTC THRMSTR PROBE,10K1%, 100.0mm PIGTAIL,3892K BETA
Request a Quote Datasheet
Description
NTC THRMSTR PROBE,10K1%, 100.0mm PIGTAIL,3892K BETA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC THRMSTR PROBE,10K1%, 100.0mm PIGTAIL,3892K BETA - 218535-3607 - Heilind Electronics, Inc.
Wilmington, MA, United States
NTC THRMSTR PROBE,10K1%, 100.0mm PIGTAIL,3892K BETA
218535-3607
NTC THRMSTR PROBE,10K1%, 100.0mm PIGTAIL,3892K BETA 218535-3607
NTC THRMSTR PROBE,10K1%, 100.0mm PIGTAIL,3892K BETA

NTC THRMSTR PROBE,10K1%, 100.0mm PIGTAIL,3892K BETA

Buy Now
Thermistor, Ntc, 3892K, 10 Kohm; Zero Power Resistance At 25°C Molex - 46AK8197 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 3892K, 10 Kohm; Zero Power Resistance At 25°C Molex
46AK8197
Thermistor, Ntc, 3892K, 10 Kohm; Zero Power Resistance At 25°C Molex 46AK8197
THERMISTOR, NTC, 3892K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:21853 Series; Thermistor Mounting:Free Hanging; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded

THERMISTOR, NTC, 3892K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:21853 Series; Thermistor Mounting:Free Hanging; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 218535-3607 46AK8197
Product Name NTC THRMSTR PROBE,10K1%, 100.0mm PIGTAIL,3892K BETA Thermistor, Ntc, 3892K, 10 Kohm; Zero Power Resistance At 25°C Molex
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 80 sec, in air
Length 0.2756 inch (7 mm)
View Details
PTC Thermistors - KLC2021401500245-240 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details