Molex Thermistor, Ntc, 4035K, 10 Kohm; Zero Power Resistance At 25°C Molex 215279-3607

Description
THERMISTOR, NTC, 4035K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:215279 Series; Thermistor Mounting:Through Hole; Beta Value (K):4035K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 4035K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:215279 Series; Thermistor Mounting:Through Hole; Beta Value (K):4035K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 4035K, 10 Kohm; Zero Power Resistance At 25°C Molex - 37AJ7696 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 4035K, 10 Kohm; Zero Power Resistance At 25°C Molex
37AJ7696
Thermistor, Ntc, 4035K, 10 Kohm; Zero Power Resistance At 25°C Molex 37AJ7696
THERMISTOR, NTC, 4035K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:215279 Series; Thermistor Mounting:Through Hole; Beta Value (K):4035K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

THERMISTOR, NTC, 4035K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:215279 Series; Thermistor Mounting:Through Hole; Beta Value (K):4035K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 37AJ7696
Product Name Thermistor, Ntc, 4035K, 10 Kohm; Zero Power Resistance At 25°C Molex
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 2118002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 100 sec, in air
Length 0.2756 inch (7 mm)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
NTC Thermistors - 20033205-00 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details