Heilind Electronics, Inc. Datasheets for Circuit Protection Components
Circuit protection devices are used to protect electronic components from unwanted transients such as current and voltage surges, electrostatic discharge (ESD), lightning, spikes and other signals that can imperil the operation or damage the component.
Circuit Protection Components: Learn more
| Product Name | Notes |
|---|---|
| DIN RAIL SPD 240V W REMOTE PWR DIST BLK,AL,FINGER SAFE | |
| DIN RAIL SPD PLUGABL 120V AL 1P NO FUSE | |
| DIN RAIL SPD PLUGABL 480V AL 2P NO FUSE | |
| DIN RAIL SPD PLUGABL 480V AL 3P NO FUSE | |
| FUSE,SURF MT,0603,0.05A 15V,RSETTBLE PTC | |
| FUSE,SURF MT,1206,0.5A 8V,RSETTBLE PTC | |
| FUSE,SURF MT,1812,0.2A 60V,RSETTBLE PTC | |
| FUSE,SURF MT,1812,0.5A 30V,RSETTBLE PTC | |
| FUSE,SURF MT,2920,1.1A 33V,RSETTBLE PTC | |
| FUSE,SURF MT,2920,1.85A 33V,RSETTBLE PTC | |
| MOUNTING BRACKET KIT USED ON PRE WIRED SPD | |
| POLYSURG LTZ SERIES 0402 | |
| PRE WIRED SPD 120V AL 1P UL1449 |