Molex Thermistor, Ntc, 3892K, 10 Kohm; Zero Power Resistance At 25°C Molex 215272-2607

Description
THERMISTOR, NTC, 3892K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:215272 Series; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 3892K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:215272 Series; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 3892K, 10 Kohm; Zero Power Resistance At 25°C Molex - 37AJ7655 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 3892K, 10 Kohm; Zero Power Resistance At 25°C Molex
37AJ7655
Thermistor, Ntc, 3892K, 10 Kohm; Zero Power Resistance At 25°C Molex 37AJ7655
THERMISTOR, NTC, 3892K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:215272 Series; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

THERMISTOR, NTC, 3892K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:215272 Series; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 37AJ7655
Product Name Thermistor, Ntc, 3892K, 10 Kohm; Zero Power Resistance At 25°C Molex
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - GA100K6A1A - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers