Amphenol Corporation Thermistor ICs CL-90

Description
NTC Inrush Current Limiter,CL Series
Request a Quote
Description
NTC Inrush Current Limiter,CL Series
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 2579507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2579507
Thermistor ICs 2579507
NTC Inrush Current Limiter,CL Series

NTC Inrush Current Limiter,CL Series

Supplier's Site
Thermistor ICs - 2579509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2579509
Thermistor ICs 2579509
NTC Inrush Current Limiter,CL Series

NTC Inrush Current Limiter,CL Series

Supplier's Site
Thermistor ICs - 2579509P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2579509P
Thermistor ICs 2579509P
NTC Inrush Current Limiter,CL Series

NTC Inrush Current Limiter,CL Series

Supplier's Site
TEMP SENSOR, 120 OHM, 2A - CL-90 - Heilind Electronics, Inc.
Wilmington, MA, United States
TEMP SENSOR, 120 OHM, 2A
CL-90
TEMP SENSOR, 120 OHM, 2A CL-90
TEMP SENSOR, 120 OHM, 2A

TEMP SENSOR, 120 OHM, 2A

Buy Now
Ntc Inrush Current Limiter, 120 Ohm; Product Range Amphenol Advanced Sensors - 81F3393 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Inrush Current Limiter, 120 Ohm; Product Range Amphenol Advanced Sensors
81F3393
Ntc Inrush Current Limiter, 120 Ohm; Product Range Amphenol Advanced Sensors 81F3393
NTC INRUSH CURRENT LIMITER, 120 OHM; Product Range:CL Series; Disc Size:23.62mm; Zero Power Resistance at 25°C:120ohm; Approvals:UL; Maximum Energy Rating at 25°C:36J; Maximum Steady State Current at 25°C:2A; No. of Pins:2 RoHS Compliant: Yes

NTC INRUSH CURRENT LIMITER, 120 OHM; Product Range:CL Series; Disc Size:23.62mm; Zero Power Resistance at 25°C:120ohm; Approvals:UL; Maximum Energy Rating at 25°C:36J; Maximum Steady State Current at 25°C:2A; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 2579507 CL-90 81F3393
Product Name Thermistor ICs TEMP SENSOR, 120 OHM, 2A Ntc Inrush Current Limiter, 120 Ohm; Product Range Amphenol Advanced Sensors
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 1624361-2 - TE Connectivity
Specs
Resistance (@25°C) 3300 ohms
View Details
Thermistor ICs - 1857817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details