DIODE 800V 200MA Product overview: RE0208DA-TR-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RE0208DA-TR-E can be used for catalog matching and distributor lookup.
800 V, 200 Milliamp Fast Recovery Diode Rectifier For Flash Circuit
Manufacturer: ON Semiconductor
Win Source Part Number: 292597-RE0208DA-TR-E
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
DIODE 800V 200MA
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Step Recovery Diodes | Diode Arrays | Rectifiers |
| Product Number | 286-RE0208DA-TR-E | RE0208DA-TR-E | 292597-RE0208DA-TR-E | RE0208DA-TR-E |
| Product Name | 800V 200MA Diode and Rectifier | Diodes, Rectifiers - Arrays - RE0208DA-TR-E | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Bulk |