Manufacturer: Renesas Electronics America
Win Source Part Number: 793243-RJU60C3TDPP-E
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2 Full Pack
Diode Type: Standard
Current - Average Rectified (Io): 10A
Reverse Recovery Time (trr): 90ns
Current - Reverse Leakage @ Vr: 1μA @ 600V
Operating Temperature - Junction: 150°C (Maximum)
Family Name: RJU60C3TDPP
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220FP-2L
Voltage - Forward (Vf) (Maximum) @ If: 2.1V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): FMD-G26S; ER1006FB; ER1006F; FMD-G26S-T;
Introduction Date: April 26, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
DIODE GP 600V 10A TO220FP-2L Product overview: RJU60C3TDPP-EJ#T2 from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RJU60C3TDPP-EJ#T
Rectifier Diode, 1 Phase, 1 Element, 10A, 600V V(RRM), Silicon, TO-220AC
DIODE GP 600V 10A TO220FP-2L
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 793243-RJU60C3TDPP-EJ#T2 | 280-RJU60C3TDPP-EJ#T2 | RJU60C3TDPP-EJ#T2 | RJU60C3TDPP-EJ#T2 |
| Product Name | Diodes, Rectifiers - Single - RJU60C3TDPP-EJ#T2 | 600V 10A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | |||
| VF | 2.1 volts | 2.1 volts | ||
| VR | 600 volts | |||
| IR | 1.00E-3 mA | |||
| trr | 90 ns |