Zener Diode, 10V V(Z), 5.5%, 0.7W
DIODE ZENER 10V 0.7W
| Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | RKZ10BKV#P1 | RKZ10BKV#P1 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Active |