Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 30V V(RRM)
Win Source Part Number: 1088544-RKR103AKU#P6
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: *
Package: Bulk
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Renesas Electronics America Inc
Other Names: 2156-RKR103AKU#P6,RE
Base Product Number: RKR103
RECTIFIER DIODE, SCHOTTKY Product overview: RKR103AKU#P6 from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RKR103AKU#P6 can be used for catalog matching and distributor lookup.
RECTIFIER DIODE, SCHOTTKY
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | RKR103AKU#P6 | 1088544-RKR103AKU#P6 | 280-RKR103AKU#P6 | RKR103AKU#P6 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | TURP-FM | Bulk |