Renesas Electronics Corporation 600V 10A Diode and Rectifier RJU6052TDPP-EJ#T2

Description
DIODE GP 600V 10A TO220FP-2L Product overview: RJU6052TDPP-EJ#T2 from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RJU6052TDPP-EJ#T 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GP 600V 10A TO220FP-2L Product overview: RJU6052TDPP-EJ#T2 from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RJU6052TDPP-EJ#T 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 10A Diode and Rectifier
280-RJU6052TDPP-EJ#T2
600V 10A Diode and Rectifier 280-RJU6052TDPP-EJ#T2
DIODE GP 600V 10A TO220FP-2L Product overview: RJU6052TDPP-EJ#T2 from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RJU6052TDPP-EJ#T 2 can be used for catalog matching and distributor lookup.

DIODE GP 600V 10A TO220FP-2L Product overview: RJU6052TDPP-EJ#T2 from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RJU6052TDPP-EJ#T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - RJU6052TDPP-EJ#T2 - Rochester Electronics
Newburyport, MA, United States
RJU6052 - Rectifier Diode, 10A, 600V

RJU6052 - Rectifier Diode, 10A, 600V

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RJU6052TDPP-EJ#T2 - 793240-RJU6052TDPP-EJ#T2 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RJU6052TDPP-EJ#T2
793240-RJU6052TDPP-EJ#T2
Diodes, Rectifiers - Single - RJU6052TDPP-EJ#T2 793240-RJU6052TDPP-EJ#T2
Manufacturer: Renesas Electronics America Win Source Part Number: 793240-RJU6052TDPP-E J#T2 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Full Pack Diode Type: Standard Current - Average Rectified (Io): 10A (DC) Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 1μA @ 600V Operating Temperature - Junction: 150°C (Maximum) Family Name: RJU6052TDPP Categories: Discrete Semiconductor Products Manufacturer Package: TO-220FP-2L Voltage - Forward (Vf) (Maximum) @ If: 3V @ 10A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): VS-ETL0806FP-M3; RFX10TF6SFHC9; DA2DF62; SFAF808G; Introduction Date: April 26, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 793240-RJU6052TDPP-EJ#T2
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2 Full Pack
Diode Type: Standard
Current - Average Rectified (Io): 10A (DC)
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 1μA @ 600V
Operating Temperature - Junction: 150°C (Maximum)
Family Name: RJU6052TDPP
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220FP-2L
Voltage - Forward (Vf) (Maximum) @ If: 3V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): VS-ETL0806FP-M3; RFX10TF6SFHC9; DA2DF62; SFAF808G;
Introduction Date: April 26, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RJU6052TDPP-EJ#T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RJU6052TDPP-EJ#T2
Discrete Semiconductor Products - Diodes - Rectifiers RJU6052TDPP-EJ#T2
DIODE GP 600V 10A TO220FP-2L

DIODE GP 600V 10A TO220FP-2L

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers
Product Number 280-RJU6052TDPP-EJ#T2 RJU6052TDPP-EJ#T2 793240-RJU6052TDPP-EJ#T2 RJU6052TDPP-EJ#T2
Product Name 600V 10A Diode and Rectifier Diodes, Rectifiers - Single - RJU6052TDPP-EJ#T2 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220FP-2
RoHS Compliant RoHS RoHS
Tj 150 C (302 F) 150 C (302 F)
Life Cycle Stage Obsolete Removed
Diode Type Standard
Unlock Full Specs
to access all available technical data