Win Source Part Number: 967029-RKD751KP#R0
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: *
Package: Bulk
Standard Package: 10,000
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0070
Mfr: Renesas Electronics America Inc
Other Names: 2156-RKD751KP#R0,REN
Base Product Number: RKD751
RoHS Status: Not applicable
RKD751KP Rectifier Diode, Schottky, 0.03A, 5V
RECTIFIER DIODE, SCHOTTKY Product overview: RKD751KP#R0 from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RKD751KP#R0 can be used for catalog matching and distributor lookup.
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 967029-RKD751KP#R0 | RKD751KP#R0 | 280-RKD751KP#R0 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky Diode and Rectifier | |
| Package | MP6 | Bulk |