RD8.2P - 1W ZENER DIODE Product overview: RD8.2P-T2-AZ from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD8.2P-T2-AZ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1087946-RD8.2P-T2-AZ
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±6.1%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 20 µA @ 5 V
Voltage - Zener (Nom) (Vz): 8.2 V
Impedance (Max) (Zzt): 15 Ohms
Package / Case: TO-243AA
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Renesas
Other Names: 2156-RD8.2P-T2-AZ
Product Status: Obsolete
RoHS Status: RoHS non-compliant
1W Zener Diode
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-RD8.2P-T2-AZ | 1087946-RD8.2P-T2-AZ | RD8.2P-T2-AZ |
| Product Name | 1W Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | |
| Package | Bulk | TO-243AA | POMM |
| ZZT | 15 ohms | 15 ohms | |
| Tj | 150 C (302 F) | 150 C (302 F) | |
| VZ | 8.2 volts |